TE Connectivity Circular Power Connectors 865656-2

Description
Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 7 Number of Power Positions : 7 Contact Features Contact Protection : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 7 Number of Power Positions : 7 Contact Features Contact Protection : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 865656-2 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
865656-2
Circular Power Connectors 865656-2
Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 7 Number of Power Positions : 7 Contact Features Contact Protection : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : With

Configuration Features


  • Number of Positions : 7
  • Number of Power Positions : 7

Contact Features


  • Contact Protection : Without
  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VDC) : 15000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 865656-2
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Receptacles - 1-2314670-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Current Rating 15 amps
View Details
Solar Connectors - 1-2508596-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2491079-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details