TE Connectivity Rectangular Power Connectors 867468-3

Description
Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Cable Exit Angle : 180° Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Panel Mount Feature Type : Slotted Channel for Mounting Bracket Other Wire Color : White, Red, Green, Brown, Blue, Black Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Shielded : No
Request a Quote
Description
Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Cable Exit Angle : 180° Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Panel Mount Feature Type : Slotted Channel for Mounting Bracket Other Wire Color : White, Red, Green, Brown, Blue, Black Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Shielded : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 867468-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
867468-3
Rectangular Power Connectors 867468-3
Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Cable Exit Angle : 180° Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Panel Mount Feature Type : Slotted Channel for Mounting Bracket Other Wire Color : White, Red, Green, Brown, Blue, Black Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Shielded : No

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VDC) : 6000

Housing Features


  • Cable Exit Angle : 180°
  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : Without
  • Panel Mount Feature Type : Slotted Channel for Mounting Bracket

Other


  • Wire Color : White, Red, Green, Brown, Blue, Black

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Housing Type : Receptacle
  • Rectangular Power Connector Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads

Usage Conditions


  • Shielded : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 867468-3
Product Name Rectangular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Receptacles - 1-2213362-3 - TE Connectivity
Specs
Applications Residential
Voltage Rating 600 volts
Current Rating 15 amps
View Details
Circular Power Connectors - 1-208223-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
 - 1-2102352-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 1-213781-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details