TE Connectivity Rectangular Power Connectors 8-794815-1

Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Height (MM) : 27.43 Length (MM) : 13.97 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Color : Black Housing Material : Nylon UL Flammability Rating : UL 94V-2 Identification Marking Circuit Identification Feature : Without Industry Standards Agency/Standard : UL, CSA Agency/Standard Number : E28476 CSA File Number : LR7189 CSA Rating : Certified Glow Wire Rating : Standard Part - Not Glow Wire UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Assembly Integration Feature : Without Circuit Application : Power & Signal Other For Use With : Appropriate Universal MATE-N-LOK Plug Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel, Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Height (MM) : 27.43 Length (MM) : 13.97 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Color : Black Housing Material : Nylon UL Flammability Rating : UL 94V-2 Identification Marking Circuit Identification Feature : Without Industry Standards Agency/Standard : UL, CSA Agency/Standard Number : E28476 CSA File Number : LR7189 CSA Rating : Certified Glow Wire Rating : Standard Part - Not Glow Wire UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Assembly Integration Feature : Without Circuit Application : Power & Signal Other For Use With : Appropriate Universal MATE-N-LOK Plug Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel, Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 8-794815-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
8-794815-1
Rectangular Power Connectors 8-794815-1
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Height (MM) : 27.43 Length (MM) : 13.97 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Color : Black Housing Material : Nylon UL Flammability Rating : UL 94V-2 Identification Marking Circuit Identification Feature : Without Industry Standards Agency/Standard : UL, CSA Agency/Standard Number : E28476 CSA File Number : LR7189 CSA Rating : Certified Glow Wire Rating : Standard Part - Not Glow Wire UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Assembly Integration Feature : Without Circuit Application : Power & Signal Other For Use With : Appropriate Universal MATE-N-LOK Plug Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Panel, Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Height (MM) : 27.43
  • Length (MM) : 13.97

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Color : Black
  • Housing Material : Nylon
  • UL Flammability Rating : UL 94V-2

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Agency/Standard : UL, CSA
  • Agency/Standard Number : E28476
  • CSA File Number : LR7189
  • CSA Rating : Certified
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Rating : Recognized
  • VDE Tested : Yes

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Assembly Integration Feature : Without
  • Circuit Application : Power & Signal

Other


  • For Use With : Appropriate Universal MATE-N-LOK Plug

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 8-794815-1
Product Name Rectangular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609157-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Rectangular Power Connectors - 1648117-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Circular Power Connectors - 206934-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details