TE Connectivity Power Cable End Caps 926542-000

Description
Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 10 - 25 Compatible Cable Diameter - Body (Max) : 26 MM  [1.023 INCH ] Compatible Cable Diameter - Body (Min) : 20 MM  [.787 INCH ] Recovered Overall Length (MM) : 60 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n UV-Stabilized : Yes Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Push-On Usage Conditions Environmental Resistance : Salt Water, Rain, Weathering, Contaminated Water, Moisture Flammability Performance : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 10 - 25 Compatible Cable Diameter - Body (Max) : 26 MM  [1.023 INCH ] Compatible Cable Diameter - Body (Min) : 20 MM  [.787 INCH ] Recovered Overall Length (MM) : 60 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n UV-Stabilized : Yes Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Push-On Usage Conditions Environmental Resistance : Salt Water, Rain, Weathering, Contaminated Water, Moisture Flammability Performance : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable End Caps - 926542-000 - TE Connectivity
Berwyn, PA, United States
Power Cable End Caps
926542-000
Power Cable End Caps 926542-000
Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 10 - 25 Compatible Cable Diameter - Body (Max) : 26 MM  [1.023 INCH ] Compatible Cable Diameter - Body (Min) : 20 MM  [.787 INCH ] Recovered Overall Length (MM) : 60 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n UV-Stabilized : Yes Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Push-On Usage Conditions Environmental Resistance : Salt Water, Rain, Weathering, Contaminated Water, Moisture Flammability Performance : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Transparent
  • Primary Product Material : Silicone

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 10 - 25
  • Compatible Cable Diameter - Body (Max) : 26 MM  [1.023 INCH ]
  • Compatible Cable Diameter - Body (Min) : 20 MM  [.787 INCH ]
  • Recovered Overall Length (MM) : 60

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • UV-Stabilized : Yes

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Adhesive Coating : Without
  • Coating Style : Uncoated Only
  • Installation Technology : Push-On

Usage Conditions


  • Environmental Resistance : Salt Water, Rain, Weathering, Contaminated Water, Moisture
  • Flammability Performance : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 926542-000
Product Name Power Cable End Caps
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2475424-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-2332673-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Voltage Rating 300 volts
View Details