TE Connectivity Power Cable End Caps 890196-000

Description
Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 4 - 16 Compatible Cable Diameter - Body (Max) : 22 MM  [.866 INCH ] Compatible Cable Diameter - Body (Min) : 16 MM  [.629 INCH ] Recovered Overall Length (MM) : 50 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n UV-Stabilized : Yes Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Push-On Usage Conditions Environmental Resistance : Weathering, Contaminated Water, Salt Water, Rain, Moisture Flammability Performance : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 4 - 16 Compatible Cable Diameter - Body (Max) : 22 MM  [.866 INCH ] Compatible Cable Diameter - Body (Min) : 16 MM  [.629 INCH ] Recovered Overall Length (MM) : 50 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n UV-Stabilized : Yes Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Push-On Usage Conditions Environmental Resistance : Weathering, Contaminated Water, Salt Water, Rain, Moisture Flammability Performance : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable End Caps - 890196-000 - TE Connectivity
Berwyn, PA, United States
Power Cable End Caps
890196-000
Power Cable End Caps 890196-000
Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 4 - 16 Compatible Cable Diameter - Body (Max) : 22 MM  [.866 INCH ] Compatible Cable Diameter - Body (Min) : 16 MM  [.629 INCH ] Recovered Overall Length (MM) : 50 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n UV-Stabilized : Yes Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Push-On Usage Conditions Environmental Resistance : Weathering, Contaminated Water, Salt Water, Rain, Moisture Flammability Performance : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Transparent
  • Primary Product Material : Silicone

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 4 - 16
  • Compatible Cable Diameter - Body (Max) : 22 MM  [.866 INCH ]
  • Compatible Cable Diameter - Body (Min) : 16 MM  [.629 INCH ]
  • Recovered Overall Length (MM) : 50

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • UV-Stabilized : Yes

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Adhesive Coating : Without
  • Coating Style : Uncoated Only
  • Installation Technology : Push-On

Usage Conditions


  • Environmental Resistance : Weathering, Contaminated Water, Salt Water, Rain, Moisture
  • Flammability Performance : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 890196-000
Product Name Power Cable End Caps
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable End Caps - 004019N002 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
 - 1-1877069-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details