TE Connectivity Rectangular Power Connectors 867479-2

Description
Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Cable Exit Angle : 90° Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Panel Mount Feature Type : Flange with Mounting Holes Other Wire Color : White, Red, Green, Brown, Blue, Black Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125 Shielded : No
Request a Quote
Description
Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Cable Exit Angle : 90° Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Panel Mount Feature Type : Flange with Mounting Holes Other Wire Color : White, Red, Green, Brown, Blue, Black Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125 Shielded : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 867479-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
867479-2
Rectangular Power Connectors 867479-2
Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Cable Exit Angle : 90° Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Mating Alignment : With Mating Retention : Without Panel Mount Feature Type : Flange with Mounting Holes Other Wire Color : White, Red, Green, Brown, Blue, Black Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125 Shielded : No

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .3 - .4
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VDC) : 6000

Housing Features


  • Cable Exit Angle : 90°
  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : Without
  • Panel Mount Feature Type : Flange with Mounting Holes

Other


  • Wire Color : White, Red, Green, Brown, Blue, Black

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Housing Type : Receptacle
  • Rectangular Power Connector Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
  • Shielded : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 867479-2
Product Name Rectangular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1648879-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
TE Connectivity 1-1670901-1 HDSCS Series, 12-Position Sealed Receptacle Housing - 30160 - Waytek, Inc.
Specs
Device Type Receptacle
Applications Industrial
View Details
2 suppliers
Solar Connectors - 1-2468485-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Card Edge Power Connectors - 1-5530841-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details