TE Connectivity Circular Power Connectors 867157-2

Description
Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : .3 - .5 Electrical Characteristics Operating Voltage (VDC) : 10000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Housing Type : Plug Connector Product Type : Lead Assembly Sealable : Yes Usage Conditions Operating Temperature Range : 15 - 85 DEGC  [59 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : .3 - .5 Electrical Characteristics Operating Voltage (VDC) : 10000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Housing Type : Plug Connector Product Type : Lead Assembly Sealable : Yes Usage Conditions Operating Temperature Range : 15 - 85 DEGC  [59 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 867157-2 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
867157-2
Circular Power Connectors 867157-2
Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : .3 - .5 Electrical Characteristics Operating Voltage (VDC) : 10000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Housing Type : Plug Connector Product Type : Lead Assembly Sealable : Yes Usage Conditions Operating Temperature Range : 15 - 85 DEGC  [59 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Number of Signal Positions : 1

Contact Features


  • Contact Type : Socket
  • Reverse Gender : No

Dimensions


  • Compatible Insulation Diameter Range : 4.06 MM  [.16 INCH ]
  • Wire Size (MMSQ) : .3 - .5

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention Type : Threaded

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Lead Assembly
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : 15 - 85 DEGC  [59 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 867157-2
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877066-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 1-208224-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2468075-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details