TE Connectivity Circular Power Connectors 867534-1

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Type : Pin Reverse Gender : Yes Dimensions Compatible Insulation Diameter Range : 1.65 MM  [.065 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Type : Pin Reverse Gender : Yes Dimensions Compatible Insulation Diameter Range : 1.65 MM  [.065 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 867534-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
867534-1
Circular Power Connectors 867534-1
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Type : Pin Reverse Gender : Yes Dimensions Compatible Insulation Diameter Range : 1.65 MM  [.065 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 6
  • Number of Signal Positions : 6

Contact Features


  • Contact Type : Pin
  • Reverse Gender : Yes

Dimensions


  • Compatible Insulation Diameter Range : 1.65 MM  [.065 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 5000

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded Coupling

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 25

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Heavy Duty Power Connectors - 867534-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
867534-1
Heavy Duty Power Connectors 867534-1
Heavy Duty Power Connectors LGH 6 POS PLUG KIT

Heavy Duty Power Connectors LGH 6 POS PLUG KIT

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 867534-1 867534-1
Product Name Circular Power Connectors Heavy Duty Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2477516-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-172337-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2270386-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
 - 1-1877068-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details