TE Connectivity Circular Power Connectors 867157-1

Description
Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Accepts Wire Insulation Diameter Range : 2.66 MM  [.105 INCH ] Wire Size (MMSQ) : .3 - .5 Electrical Characteristics Operating Voltage (VDC) : 10000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Thread Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Housing Type : Plug Connector Product Type : Lead Assembly Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : 15 - 85
Request a Quote
Description
Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Accepts Wire Insulation Diameter Range : 2.66 MM  [.105 INCH ] Wire Size (MMSQ) : .3 - .5 Electrical Characteristics Operating Voltage (VDC) : 10000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Thread Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Housing Type : Plug Connector Product Type : Lead Assembly Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : 15 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 867157-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
867157-1
Circular Power Connectors 867157-1
Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Accepts Wire Insulation Diameter Range : 2.66 MM  [.105 INCH ] Wire Size (MMSQ) : .3 - .5 Electrical Characteristics Operating Voltage (VDC) : 10000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Thread Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Housing Type : Plug Connector Product Type : Lead Assembly Sealable : Yes Usage Conditions Operating Temperature Range (DEGC) : 15 - 85

Configuration Features


  • Number of Positions : 1
  • Number of Signal Positions : 1

Contact Features


  • Contact Type : Socket
  • Reverse Gender : No

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.66 MM  [.105 INCH ]
  • Wire Size (MMSQ) : .3 - .5

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention Type : Thread

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Lead Assembly
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range (DEGC) : 15 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 867157-1
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472938-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2491073-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Heavy Duty Power Connectors - 2868600 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details