TE Connectivity Power Cable End Caps 940251N001

Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 35 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 15 Recovered Overall Length (Min) (MM) : 81 Wall Thickness (Max) (Body) (MM) : 2.56 Electrical Characteristics Power Cable End Cap Voltage Class (KV) : ≤ 1 Industry Standards Standards : IEC 62329-3, HD631.2 Operation/Applicatio n Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Availability Power Cable End Cap Product Availability : ASIA, ANZPAC, EMEA Product Type Features Adhesive Coating : No Coating Style : Spiral Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable End Cap Shrink Ratio : > 2:1 Usage Conditions Chemical Resistance : Transformer Oil VDE 0370 Flammability : Non-Flame-Retardant
Request a Quote
Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 35 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 15 Recovered Overall Length (Min) (MM) : 81 Wall Thickness (Max) (Body) (MM) : 2.56 Electrical Characteristics Power Cable End Cap Voltage Class (KV) : ≤ 1 Industry Standards Standards : IEC 62329-3, HD631.2 Operation/Applicatio n Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Availability Power Cable End Cap Product Availability : ASIA, ANZPAC, EMEA Product Type Features Adhesive Coating : No Coating Style : Spiral Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable End Cap Shrink Ratio : > 2:1 Usage Conditions Chemical Resistance : Transformer Oil VDE 0370 Flammability : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable End Caps - 940251N001 - TE Connectivity
Berwyn, PA, United States
Power Cable End Caps
940251N001
Power Cable End Caps 940251N001
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 35 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 15 Recovered Overall Length (Min) (MM) : 81 Wall Thickness (Max) (Body) (MM) : 2.56 Electrical Characteristics Power Cable End Cap Voltage Class (KV) : ≤ 1 Industry Standards Standards : IEC 62329-3, HD631.2 Operation/Applicatio n Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Availability Power Cable End Cap Product Availability : ASIA, ANZPAC, EMEA Product Type Features Adhesive Coating : No Coating Style : Spiral Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable End Cap Shrink Ratio : > 2:1 Usage Conditions Chemical Resistance : Transformer Oil VDE 0370 Flammability : Non-Flame-Retardant

Body Features


  • Color : Black
  • Flexibility : Semi-Rigid

Dimensions


  • Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 35
  • Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 15
  • Recovered Overall Length (Min) (MM) : 81
  • Wall Thickness (Max) (Body) (MM) : 2.56

Electrical Characteristics


  • Power Cable End Cap Voltage Class (KV) : ≤ 1

Industry Standards


  • Standards : IEC 62329-3, HD631.2

Operation/Application


  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Low Smoke Emission : Yes
  • Marine-Offshore-Shipbuilding Certified : Yes
  • Mechanical Resistance : Against Mechanical Impact
  • Non-Toxic & Non-Corrosive Emission : Yes
  • UV-Stabilized : Yes

Other


  • Other Colors Available : No

Product Availability


  • Power Cable End Cap Product Availability : ASIA, ANZPAC, EMEA

Product Type Features


  • Adhesive Coating : No
  • Coating Style : Spiral
  • Component Design : Heat Shrink
  • Material System : Crosslinked Polyolefin
  • Power Cable End Cap Shrink Ratio : > 2:1

Usage Conditions


  • Chemical Resistance : Transformer Oil VDE 0370
  • Flammability : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 940251N001
Product Name Power Cable End Caps
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609157-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Solar Connectors - 1-2491072-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2491077-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details