Body Features Product Weight : 34 G [1.199 OZ ]
Configuration Features Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4
Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Protection : With Contact Type : Pin
Dimensions Assembly Length : 39.5 MM [1.56 INCH ] Compatible Insulation Diameter Range : 1.8 - 2.2 MM [.071 - .087 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Housing Features Body Orientation : Straight Housing Color : Gray Housing Material : Zinc Alloy
Industry Standards CSA Rating : Not Certified Compatible With Agency/Standards Products : VDE UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Thread Size : M12 x 1
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Packaging Features Packaging Method : Carton
Product Type Features Assembly Requirement : Unassembled Kit Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : O-Ring Sealable : Yes
Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable
Usage Conditions Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
Body Features
- Product Weight : 34 G [1.199 OZ ]
Configuration Features
- Number of Positions : 8
- Number of Power Positions : 4
- Number of Signal Positions : 4
Contact Features
- Contact Current Rating (Max) (AMP) : 8
- Contact Protection : With
- Contact Type : Pin
Dimensions
- Assembly Length : 39.5 MM [1.56 INCH ]
- Compatible Insulation Diameter Range : 1.8 - 2.2 MM [.071 - .087 INCH ]
- Wire Size (MMSQ) : .5 - .6
- Wire Size (AWG) : 20
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Housing Features
- Body Orientation : Straight
- Housing Color : Gray
- Housing Material : Zinc Alloy
Industry Standards
- CSA Rating : Not Certified
- Compatible With Agency/Standards Products : VDE
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Threaded Coupling
- Thread Size : M12 x 1
Operation/Application
- Circuit Application : Power & Signal
- Shielded : Yes
Packaging Features
- Packaging Method : Carton
Product Type Features
- Assembly Requirement : Unassembled Kit
- Circular Connector Shell Type : Metal-Shell
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Connector Assembly
- Connector Seal & Plug Type : O-Ring
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Pre-Terminated to Cable
Usage Conditions
- Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]