Techsil Limited Stokvis VLLM15BK Black Velour Tape 15mm x 25m SVTA22181

Description
VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive. VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as plastics and rubber. Provides good abrasion resistance and good resistance to ageing, humidity and temperature. Product Specifications Flammability FMVSS 302: >150 mm/min Abrasion Resistance Martindale: 15000 Cycles LS LMDS Registered LS RoHS Compliant UV Resistant Service Temperature: -40°C ~ +120°C (+150°C intermittent) Stokvis VLLM15BK is recommended for use as an anti-noise tape to prevent rattles and squeaks for interior automotive applications. 0.6mm x 15mm x 25m
Datasheet
Description
VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive. VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as plastics and rubber. Provides good abrasion resistance and good resistance to ageing, humidity and temperature. Product Specifications Flammability FMVSS 302: >150 mm/min Abrasion Resistance Martindale: 15000 Cycles LS LMDS Registered LS RoHS Compliant UV Resistant Service Temperature: -40°C ~ +120°C (+150°C intermittent) Stokvis VLLM15BK is recommended for use as an anti-noise tape to prevent rattles and squeaks for interior automotive applications. 0.6mm x 15mm x 25m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stokvis VLLM15BK Black Velour Tape 15mm x 25m - SVTA22181 - Techsil Limited
Bidford on Avon, United Kingdom
Stokvis VLLM15BK Black Velour Tape 15mm x 25m
SVTA22181
Stokvis VLLM15BK Black Velour Tape 15mm x 25m SVTA22181
VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive. VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as plastics and rubber. Provides good abrasion resistance and good resistance to ageing, humidity and temperature. Product Specifications Flammability FMVSS 302: >150 mm/min Abrasion Resistance Martindale: 15000 Cycles LS LMDS Registered LS RoHS Compliant UV Resistant Service Temperature: -40°C ~ +120°C (+150°C intermittent) Stokvis VLLM15BK is recommended for use as an anti-noise tape to prevent rattles and squeaks for interior automotive applications. 0.6mm x 15mm x 25m

VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive.

VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as plastics and rubber. Provides good abrasion resistance and good resistance to ageing, humidity and temperature.

Product Specifications

  • Flammability FMVSS 302: >150 mm/min
  • Abrasion Resistance Martindale: 15000 Cycles
  • LS LMDS Registered
  • LS RoHS Compliant
  • UV Resistant
  • Service Temperature: -40°C ~ +120°C (+150°C intermittent)

Stokvis VLLM15BK is recommended for use as an anti-noise tape to prevent rattles and squeaks for interior automotive applications.

0.6mm x 15mm x 25m

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA22181
Product Name Stokvis VLLM15BK Black Velour Tape 15mm x 25m
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Duct Tapes - 315713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Duct; Cloth Tape; Adhesive Tape; Industrial Tape
Color White
Backing Cloth / Fabric; Fiberglass / Glass; Glass Cloth
View Details
3M 231 Masking Tape - 231 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.2500 to 3 inches (6.35 to 76.2 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details