Techsil Limited Techsil® 268 Stripe PVC Electrical Tape 19mm x 33m PKTA00003

Description
Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical plating process, colour coding and retaining protective pads and socks in contact sports. Colour: Green/Yellow Stripe Roll width: 19mm Roll length: 33m
Datasheet
Description
Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical plating process, colour coding and retaining protective pads and socks in contact sports. Colour: Green/Yellow Stripe Roll width: 19mm Roll length: 33m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® 268 Stripe PVC Electrical Tape 19mm x 33m - PKTA00003 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® 268 Stripe PVC Electrical Tape 19mm x 33m
PKTA00003
Techsil® 268 Stripe PVC Electrical Tape 19mm x 33m PKTA00003
Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical plating process, colour coding and retaining protective pads and socks in contact sports. Colour: Green/Yellow Stripe Roll width: 19mm Roll length: 33m

Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1.

Suitable applications include wire and cable wrapping, masking during chemical plating process, colour coding and retaining protective pads and socks in contact sports.

  • Colour: Green/Yellow Stripe
  • Roll width: 19mm
  • Roll length: 33m
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number PKTA00003
Product Name Techsil® 268 Stripe PVC Electrical Tape 19mm x 33m
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Glue, Adhesives, Applicators - S1125-KIT-1-CS8691 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details