Techsil Limited Stokvis S4070 Tape - Plastic Core Log 1498mmx55m SVTA22212

Description
ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070). This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber adhesive. It is smooth, comfortable and easy to work with. S 4070 offers good adhesion and holding power, even to irregular surfaces. It is tear & solvent resistant and removes clean from most substrates. It is recommended to remove S4070 hot to warm for clean, one-piece removal with no stains or residues. It gives a straight, clean paint-break line with no flaking upon removal. S4070 has CSS13 Rolls Royce specification and is used for automotive paint masking.
Datasheet
Description
ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070). This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber adhesive. It is smooth, comfortable and easy to work with. S 4070 offers good adhesion and holding power, even to irregular surfaces. It is tear & solvent resistant and removes clean from most substrates. It is recommended to remove S4070 hot to warm for clean, one-piece removal with no stains or residues. It gives a straight, clean paint-break line with no flaking upon removal. S4070 has CSS13 Rolls Royce specification and is used for automotive paint masking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stokvis S4070 Tape - Plastic Core Log 1498mmx55m - SVTA22212 - Techsil Limited
Bidford on Avon, United Kingdom
Stokvis S4070 Tape - Plastic Core Log 1498mmx55m
SVTA22212
Stokvis S4070 Tape - Plastic Core Log 1498mmx55m SVTA22212
ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070). This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber adhesive. It is smooth, comfortable and easy to work with. S 4070 offers good adhesion and holding power, even to irregular surfaces. It is tear & solvent resistant and removes clean from most substrates. It is recommended to remove S4070 hot to warm for clean, one-piece removal with no stains or residues. It gives a straight, clean paint-break line with no flaking upon removal. S4070 has CSS13 Rolls Royce specification and is used for automotive paint masking.

ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070). This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber adhesive. It is smooth, comfortable and easy to work with. S 4070 offers good adhesion and holding power, even to irregular surfaces. It is tear & solvent resistant and removes clean from most substrates.

It is recommended to remove S4070 hot to warm for clean, one-piece removal with no stains or residues. It gives a straight, clean paint-break line with no flaking upon removal. S4070 has CSS13 Rolls Royce specification and is used for automotive paint masking.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA22212
Product Name Stokvis S4070 Tape - Plastic Core Log 1498mmx55m
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LF00375 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ScotchdampT Vibration Damping Tape - 434 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; ScotchdampT Vibration Damping Tape
Adhesive Aluminum
Thickness 0.0075 inches (0.1905 mm)
View Details