Techsil Limited Stokvis DS002 UV Adhesive Acrylic Tape 50mm x 50m SVTA22476

Description
DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell foams. Product Benefits Operating Temperature: -40°C to +120°C High adhesion on low energy surfaces Good adhesion on closed and open cell foams Suitable Applications Carpet bonding Foam bonding Fabric bonding Critical surface bonding Rolls are 50m long cut to 50mm widths, if you require alternative widths not listed on our website please contact us directly. Techsil have an on-site slitting facility to accommodate all tape requirements.
Datasheet
Description
DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell foams. Product Benefits Operating Temperature: -40°C to +120°C High adhesion on low energy surfaces Good adhesion on closed and open cell foams Suitable Applications Carpet bonding Foam bonding Fabric bonding Critical surface bonding Rolls are 50m long cut to 50mm widths, if you require alternative widths not listed on our website please contact us directly. Techsil have an on-site slitting facility to accommodate all tape requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stokvis DS002 UV Adhesive Acrylic Tape 50mm x 50m - SVTA22476 - Techsil Limited
Bidford on Avon, United Kingdom
Stokvis DS002 UV Adhesive Acrylic Tape 50mm x 50m
SVTA22476
Stokvis DS002 UV Adhesive Acrylic Tape 50mm x 50m SVTA22476
DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive. This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell foams. Product Benefits Operating Temperature: -40°C to +120°C High adhesion on low energy surfaces Good adhesion on closed and open cell foams Suitable Applications Carpet bonding Foam bonding Fabric bonding Critical surface bonding Rolls are 50m long cut to 50mm widths, if you require alternative widths not listed on our website please contact us directly. Techsil have an on-site slitting facility to accommodate all tape requirements.

DS002 is a double sided, translucent modified acrylic scrim tape from ITW Stokvis. This transfer tape consists of a scrim carrier and a modified acrylic UV adhesive.

This tape offers a high adhesion on low energy surfaces and a good adhesion on closed and open cell foams.

Product Benefits

  • Operating Temperature: -40°C to +120°C
  • High adhesion on low energy surfaces
  • Good adhesion on closed and open cell foams

Suitable Applications

  • Carpet bonding
  • Foam bonding
  • Fabric bonding
  • Critical surface bonding

Rolls are 50m long cut to 50mm widths, if you require alternative widths not listed on our website please contact us directly. Techsil have an on-site slitting facility to accommodate all tape requirements.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA22476
Product Name Stokvis DS002 UV Adhesive Acrylic Tape 50mm x 50m
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Cable Repair Tape - CX4204-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
3M 231 Masking Tape - 231 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.2500 to 3 inches (6.35 to 76.2 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details