Techsil Limited Techsil® 4020 Stnd Carton Sealing Tape 24mm x 50m PKTA00007

Description
Techsil® 4020 is a standard tape for sealing cartons, a paper tape with a natural rubber resin adhesive designed to seal light weight boxes and cartons. Easy to unwind and hand tearable, this tape provides a good hold on the application surface, even in warm environments. Suitable applications include light duty carton sealing, manual packaging and non-critical bundling, splicing and holding. Colour: Brown Roll width: 24mm Roll length: 50m
Datasheet
Description
Techsil® 4020 is a standard tape for sealing cartons, a paper tape with a natural rubber resin adhesive designed to seal light weight boxes and cartons. Easy to unwind and hand tearable, this tape provides a good hold on the application surface, even in warm environments. Suitable applications include light duty carton sealing, manual packaging and non-critical bundling, splicing and holding. Colour: Brown Roll width: 24mm Roll length: 50m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® 4020 Stnd Carton Sealing Tape 24mm x 50m - PKTA00007 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® 4020 Stnd Carton Sealing Tape 24mm x 50m
PKTA00007
Techsil® 4020 Stnd Carton Sealing Tape 24mm x 50m PKTA00007
Techsil® 4020 is a standard tape for sealing cartons, a paper tape with a natural rubber resin adhesive designed to seal light weight boxes and cartons. Easy to unwind and hand tearable, this tape provides a good hold on the application surface, even in warm environments. Suitable applications include light duty carton sealing, manual packaging and non-critical bundling, splicing and holding. Colour: Brown Roll width: 24mm Roll length: 50m

Techsil® 4020 is a standard tape for sealing cartons, a paper tape with a natural rubber resin adhesive designed to seal light weight boxes and cartons. Easy to unwind and hand tearable, this tape provides a good hold on the application surface, even in warm environments.

Suitable applications include light duty carton sealing, manual packaging and non-critical bundling, splicing and holding.

  • Colour: Brown
  • Roll width: 24mm
  • Roll length: 50m
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number PKTA00007
Product Name Techsil® 4020 Stnd Carton Sealing Tape 24mm x 50m
Type Packaging Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Tape - AFT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Metal Foil; Aluminum
Adhesive Acrylic
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Kwiky Dot™ Discs - KD04000 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details