Techsil Limited Techsil® TA22641 Red Double Sided Tape 6mm x 33m SVTA22474

Description
Techsil® TA22641 is a double sided tape. The rolls are 8mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system. Product benefits Quick and permanent bond to silicone treated substrates Good tear resistance High strength polyester backing High temperature performance Wide operating temperature range -30°C to 160C
Datasheet
Description
Techsil® TA22641 is a double sided tape. The rolls are 8mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system. Product benefits Quick and permanent bond to silicone treated substrates Good tear resistance High strength polyester backing High temperature performance Wide operating temperature range -30°C to 160C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® TA22641 Red Double Sided Tape 6mm x 33m - SVTA22474 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® TA22641 Red Double Sided Tape 6mm x 33m
SVTA22474
Techsil® TA22641 Red Double Sided Tape 6mm x 33m SVTA22474
Techsil® TA22641 is a double sided tape. The rolls are 8mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system. Product benefits Quick and permanent bond to silicone treated substrates Good tear resistance High strength polyester backing High temperature performance Wide operating temperature range -30°C to 160C

Techsil® TA22641 is a double sided tape. The rolls are 8mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system.
Product benefits

  • Quick and permanent bond to silicone treated substrates
  • Good tear resistance
  • High strength polyester backing
  • High temperature performance
  • Wide operating temperature range -30°C to 160C
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA22474
Product Name Techsil® TA22641 Red Double Sided Tape 6mm x 33m
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Electroplaters Vinyl Tape - EV01437 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Black & White Polyethylene Surface Protection - 03000-016B - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details