Techsil Limited Techsil® 9061 Silver Utility Duct Tape 48mm x 50m PKTA00009

Description
Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple surfaces and offers a semi-permanent bond with high tensile strength. Suitable applications include bundling, sealing, repairing operations in many home, office and construction DIY applications. Also recommended for pipe wrapping, duct seaming, general maintenance and protection and double glazing unit sealing. Easy tear Good holding power Abrasion resistance Waterproof Colour: Silver Roll width: 48mm Roll length: 50m
Datasheet
Description
Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple surfaces and offers a semi-permanent bond with high tensile strength. Suitable applications include bundling, sealing, repairing operations in many home, office and construction DIY applications. Also recommended for pipe wrapping, duct seaming, general maintenance and protection and double glazing unit sealing. Easy tear Good holding power Abrasion resistance Waterproof Colour: Silver Roll width: 48mm Roll length: 50m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® 9061 Silver Utility Duct Tape 48mm x 50m - PKTA00009 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® 9061 Silver Utility Duct Tape 48mm x 50m
PKTA00009
Techsil® 9061 Silver Utility Duct Tape 48mm x 50m PKTA00009
Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple surfaces and offers a semi-permanent bond with high tensile strength. Suitable applications include bundling, sealing, repairing operations in many home, office and construction DIY applications. Also recommended for pipe wrapping, duct seaming, general maintenance and protection and double glazing unit sealing. Easy tear Good holding power Abrasion resistance Waterproof Colour: Silver Roll width: 48mm Roll length: 50m

Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple surfaces and offers a semi-permanent bond with high tensile strength.

Suitable applications include bundling, sealing, repairing operations in many home, office and construction DIY applications. Also recommended for pipe wrapping, duct seaming, general maintenance and protection and double glazing unit sealing.

  • Easy tear
  • Good holding power
  • Abrasion resistance
  • Waterproof
  • Colour: Silver
  • Roll width: 48mm
  • Roll length: 50m
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number PKTA00009
Product Name Techsil® 9061 Silver Utility Duct Tape 48mm x 50m
Type Duct; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF01125 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details