Techsil Limited Stokvis DSPR 397 Transparent PET Tape 25mm x 50m SVTA21053

Description
Stovkis 397 is a transparent, double sided tape which consists of a polyester carrier and a solvent based modified acrylic adhesive. DSPR397 has very good resistance against UV light, temperatures, chemicals, solvents and humidity. Its high shear resistant adhesive is highly durable on metal, varnish and high-energy surfaces. At the same time, this grade also offers good adhesive durability when attached to low energy-surfaces, and thanks to its high adhesive mass, DSPR 397 is appropriate for rough or structured surfaces. Ideal for the secure attachment of truck and car mirrors in plastic housings as well as an adhesive medium for trims, covers and cable trunks. It is also used for the extension and splicing of paper, textiles, plastic and metal films, where high shear strength and adhesion is required. Stokvis DSPR 397 is RoHS compliant and is LMDS registered. Will withstand temperatures between -40°C and 100°C and can perform under intermittent temperatures of up to 200°C.
Description
Stovkis 397 is a transparent, double sided tape which consists of a polyester carrier and a solvent based modified acrylic adhesive. DSPR397 has very good resistance against UV light, temperatures, chemicals, solvents and humidity. Its high shear resistant adhesive is highly durable on metal, varnish and high-energy surfaces. At the same time, this grade also offers good adhesive durability when attached to low energy-surfaces, and thanks to its high adhesive mass, DSPR 397 is appropriate for rough or structured surfaces. Ideal for the secure attachment of truck and car mirrors in plastic housings as well as an adhesive medium for trims, covers and cable trunks. It is also used for the extension and splicing of paper, textiles, plastic and metal films, where high shear strength and adhesion is required. Stokvis DSPR 397 is RoHS compliant and is LMDS registered. Will withstand temperatures between -40°C and 100°C and can perform under intermittent temperatures of up to 200°C.

Suppliers

Company
Product
Description
Supplier Links
Stokvis DSPR 397 Transparent PET Tape 25mm x 50m - SVTA21053 - Techsil Limited
Bidford on Avon, United Kingdom
Stokvis DSPR 397 Transparent PET Tape 25mm x 50m
SVTA21053
Stokvis DSPR 397 Transparent PET Tape 25mm x 50m SVTA21053
Stovkis 397 is a transparent, double sided tape which consists of a polyester carrier and a solvent based modified acrylic adhesive. DSPR397 has very good resistance against UV light, temperatures, chemicals, solvents and humidity. Its high shear resistant adhesive is highly durable on metal, varnish and high-energy surfaces. At the same time, this grade also offers good adhesive durability when attached to low energy-surfaces, and thanks to its high adhesive mass, DSPR 397 is appropriate for rough or structured surfaces. Ideal for the secure attachment of truck and car mirrors in plastic housings as well as an adhesive medium for trims, covers and cable trunks. It is also used for the extension and splicing of paper, textiles, plastic and metal films, where high shear strength and adhesion is required. Stokvis DSPR 397 is RoHS compliant and is LMDS registered. Will withstand temperatures between -40°C and 100°C and can perform under intermittent temperatures of up to 200°C.

Stovkis 397 is a transparent, double sided tape which consists of a polyester carrier and a solvent based modified acrylic adhesive. DSPR397 has very good resistance against UV light, temperatures, chemicals, solvents and humidity. Its high shear resistant adhesive is highly durable on metal, varnish and high-energy surfaces. At the same time, this grade also offers good adhesive durability when attached to low energy-surfaces, and thanks to its high adhesive mass, DSPR 397 is appropriate for rough or structured surfaces.

Ideal for the secure attachment of truck and car mirrors in plastic housings as well as an adhesive medium for trims, covers and cable trunks. It is also used for the extension and splicing of paper, textiles, plastic and metal films, where high shear strength and adhesion is required. Stokvis DSPR 397 is RoHS compliant and is LMDS registered.

Will withstand temperatures between -40°C and 100°C and can perform under intermittent temperatures of up to 200°C.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA21053
Product Name Stokvis DSPR 397 Transparent PET Tape 25mm x 50m
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Tape - A104829-ND - DigiKey
Specs
Color Black
Adhesive Epoxy
View Details
4 suppliers
3M 401+ Green Crepe Masking Tape - 401 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details