Techsil Limited Stokvis D3051 Double Sided Tissue Tape 15mm x 50m SVTA22188

Description
A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic adhesive with a paper silicone liner coated white. Product Benefits Operating Temperature: -30°C to +120°C Hand Tearable Versatile tape suitable for a wide range of applications Quick and Easy to apply Suitable Applications Paper Splicing Name Plate Bonding Seamless Packaging Bonding Plastic Bag Sealing The rolls are 50m long cut to 15mm widths, if you require alternative widths not listed on our website please contact us directly. Techsil have an on-site slitting facility to accommodate all tape requirements.
Datasheet
Description
A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic adhesive with a paper silicone liner coated white. Product Benefits Operating Temperature: -30°C to +120°C Hand Tearable Versatile tape suitable for a wide range of applications Quick and Easy to apply Suitable Applications Paper Splicing Name Plate Bonding Seamless Packaging Bonding Plastic Bag Sealing The rolls are 50m long cut to 15mm widths, if you require alternative widths not listed on our website please contact us directly. Techsil have an on-site slitting facility to accommodate all tape requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stokvis D3051 Double Sided Tissue Tape 15mm x 50m - SVTA22188 - Techsil Limited
Bidford on Avon, United Kingdom
Stokvis D3051 Double Sided Tissue Tape 15mm x 50m
SVTA22188
Stokvis D3051 Double Sided Tissue Tape 15mm x 50m SVTA22188
A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic adhesive with a paper silicone liner coated white. Product Benefits Operating Temperature: -30°C to +120°C Hand Tearable Versatile tape suitable for a wide range of applications Quick and Easy to apply Suitable Applications Paper Splicing Name Plate Bonding Seamless Packaging Bonding Plastic Bag Sealing The rolls are 50m long cut to 15mm widths, if you require alternative widths not listed on our website please contact us directly. Techsil have an on-site slitting facility to accommodate all tape requirements.

A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic adhesive with a paper silicone liner coated white.

Product Benefits

  • Operating Temperature: -30°C to +120°C
  • Hand Tearable
  • Versatile tape suitable for a wide range of applications
  • Quick and Easy to apply

Suitable Applications

  • Paper Splicing
  • Name Plate Bonding
  • Seamless Packaging Bonding
  • Plastic Bag Sealing

The rolls are 50m long cut to 15mm widths, if you require alternative widths not listed on our website please contact us directly. Techsil have an on-site slitting facility to accommodate all tape requirements.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA22188
Product Name Stokvis D3051 Double Sided Tissue Tape 15mm x 50m
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
High Strength Transfer Splicing Tape - 065 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0021 inches (0.0533 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details