Techsil Limited Techsil® TA22641 Red Double Sided Tape 13mm x 33m SVTA22425

Description
Techsil® TA22641 is a double sided tape. The rolls are 13mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system. Product benefits Quick and permanent bond to silicone treated substrates Good tear resistance High strength polyester backing High temperature performance Wide operating temperature range -30°C to 160°C
Datasheet
Description
Techsil® TA22641 is a double sided tape. The rolls are 13mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system. Product benefits Quick and permanent bond to silicone treated substrates Good tear resistance High strength polyester backing High temperature performance Wide operating temperature range -30°C to 160°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® TA22641 Red Double Sided Tape 13mm x 33m - SVTA22425 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® TA22641 Red Double Sided Tape 13mm x 33m
SVTA22425
Techsil® TA22641 Red Double Sided Tape 13mm x 33m SVTA22425
Techsil® TA22641 is a double sided tape. The rolls are 13mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system. Product benefits Quick and permanent bond to silicone treated substrates Good tear resistance High strength polyester backing High temperature performance Wide operating temperature range -30°C to 160°C

Techsil® TA22641 is a double sided tape. The rolls are 13mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system.


Product benefits

  • Quick and permanent bond to silicone treated substrates
  • Good tear resistance
  • High strength polyester backing
  • High temperature performance
  • Wide operating temperature range -30°C to 160°C
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA22425
Product Name Techsil® TA22641 Red Double Sided Tape 13mm x 33m
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Electroplaters Vinyl Tape - EV01875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Film - UHMW - 2300-10R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Film - UHMW
Backing Plastic / Polymer
Adhesive Polyolefin
View Details