Techsil Limited Techsil® TA22641 Red Double Sided Tape 8mm x 33m SVTA22472

Description
Techsil® TA22641 is a double sided tape. The rolls are 8mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system. Product benefits Quick and permanent bond to silicone treated substrates Good tear resistance High strength polyester backing High temperature performance Wide operating temperature range -30°C to 160°C
Datasheet
Description
Techsil® TA22641 is a double sided tape. The rolls are 8mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system. Product benefits Quick and permanent bond to silicone treated substrates Good tear resistance High strength polyester backing High temperature performance Wide operating temperature range -30°C to 160°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® TA22641 Red Double Sided Tape 8mm x 33m - SVTA22472 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® TA22641 Red Double Sided Tape 8mm x 33m
SVTA22472
Techsil® TA22641 Red Double Sided Tape 8mm x 33m SVTA22472
Techsil® TA22641 is a double sided tape. The rolls are 8mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system. Product benefits Quick and permanent bond to silicone treated substrates Good tear resistance High strength polyester backing High temperature performance Wide operating temperature range -30°C to 160°C

Techsil® TA22641 is a double sided tape. The rolls are 8mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive system.
Product benefits

  • Quick and permanent bond to silicone treated substrates
  • Good tear resistance
  • High strength polyester backing
  • High temperature performance
  • Wide operating temperature range -30°C to 160°C
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA22472
Product Name Techsil® TA22641 Red Double Sided Tape 8mm x 33m
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data