Techsil Limited Techsil® 1210 HD Cross Weave Filament Tpe 24mmx50m PKTA00004

Description
Techsil® 1210 is a heavy duty, cross weave filament tape with high adhesion and good holding power. This transparent tape offers easy bonding to variety of corrugated and solid board surfaces and offers high resistance to nicks, abrasion and moisture due to its extreme machine and cross direction tensile strength. Suitable applications include heavy duty carton sealing, industrial palletising and bundling, metal and pipe bundling, industrial splicing and jointing and other heavy loads securing. Colour: Transparent Roll width: 24mm Roll length: 50m
Datasheet
Description
Techsil® 1210 is a heavy duty, cross weave filament tape with high adhesion and good holding power. This transparent tape offers easy bonding to variety of corrugated and solid board surfaces and offers high resistance to nicks, abrasion and moisture due to its extreme machine and cross direction tensile strength. Suitable applications include heavy duty carton sealing, industrial palletising and bundling, metal and pipe bundling, industrial splicing and jointing and other heavy loads securing. Colour: Transparent Roll width: 24mm Roll length: 50m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® 1210 HD Cross Weave Filament Tpe 24mmx50m - PKTA00004 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® 1210 HD Cross Weave Filament Tpe 24mmx50m
PKTA00004
Techsil® 1210 HD Cross Weave Filament Tpe 24mmx50m PKTA00004
Techsil® 1210 is a heavy duty, cross weave filament tape with high adhesion and good holding power. This transparent tape offers easy bonding to variety of corrugated and solid board surfaces and offers high resistance to nicks, abrasion and moisture due to its extreme machine and cross direction tensile strength. Suitable applications include heavy duty carton sealing, industrial palletising and bundling, metal and pipe bundling, industrial splicing and jointing and other heavy loads securing. Colour: Transparent Roll width: 24mm Roll length: 50m

Techsil® 1210 is a heavy duty, cross weave filament tape with high adhesion and good holding power. This transparent tape offers easy bonding to variety of corrugated and solid board surfaces and offers high resistance to nicks, abrasion and moisture due to its extreme machine and cross direction tensile strength.

Suitable applications include heavy duty carton sealing, industrial palletising and bundling, metal and pipe bundling, industrial splicing and jointing and other heavy loads securing.

  • Colour: Transparent
  • Roll width: 24mm
  • Roll length: 50m
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number PKTA00004
Product Name Techsil® 1210 HD Cross Weave Filament Tpe 24mmx50m
Type Strapping and Filament Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Electroplaters Vinyl Tape - EV00687 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Performance Temp Surface Protection Tape - 25A826 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
Peel 0.4375 lbs/in (0.7662 N/cm)
View Details