Techsil Limited Stokvis SM000 Plasma Masking Tape 50mm x 33m SVTA22175

Description
Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Stokvis SM000 has been developed to withstand the abrasion of grit blasting and the extreme temperatures/pressur es of the plasma spray process, and the resistance against high temperatures prevents tape slippage after application. It has a very good strength & flexibility, which allows for an easy wrapping of complex shapes and minimises wrinkling during the flexing of cables.
Description
Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Stokvis SM000 has been developed to withstand the abrasion of grit blasting and the extreme temperatures/pressur es of the plasma spray process, and the resistance against high temperatures prevents tape slippage after application. It has a very good strength & flexibility, which allows for an easy wrapping of complex shapes and minimises wrinkling during the flexing of cables.
Datasheet
Datasheet Summary
Powered by GS/AI

Stokvis SM000 Plasma Masking Tape is a single-sided tape featuring a glass-cloth carrier with silicone rubber and silicone adhesive. It is specifically designed to endure the harsh conditions of the plasma spray process, including high temperatures and pressures, while also resisting abrasion from grit blasting. The tape exhibits strong adhesion, with a tensile strength of 667 N/25mm and an adhesion value of 14 N/25mm on stainless steel. It maintains flexibility, allowing for easy application around complex shapes and minimizing wrinkling during cable flexing. The service temperature range is between -73°C and 260°C, making it suitable for various high-temperature applications. The product has a shelf life of one year when stored at ambient temperatures and should be kept out of direct sunlight.

Datasheet Summary
Powered by GS/AI

Stokvis SM000 Plasma Masking Tape is a single-sided tape featuring a glass-cloth carrier with silicone rubber and silicone adhesive. It is specifically designed to endure the harsh conditions of the plasma spray process, including high temperatures and pressures, while also resisting abrasion from grit blasting. The tape exhibits strong adhesion, with a tensile strength of 667 N/25mm and an adhesion value of 14 N/25mm on stainless steel. It maintains flexibility, allowing for easy application around complex shapes and minimizing wrinkling during cable flexing. The service temperature range is between -73°C and 260°C, making it suitable for various high-temperature applications. The product has a shelf life of one year when stored at ambient temperatures and should be kept out of direct sunlight.

Suppliers

Company
Product
Description
Supplier Links
Stokvis SM000 Plasma Masking Tape 50mm x 33m - SVTA22175 - Techsil Limited
Bidford on Avon, United Kingdom
Stokvis SM000 Plasma Masking Tape 50mm x 33m
SVTA22175
Stokvis SM000 Plasma Masking Tape 50mm x 33m SVTA22175
Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Stokvis SM000 has been developed to withstand the abrasion of grit blasting and the extreme temperatures/pressur es of the plasma spray process, and the resistance against high temperatures prevents tape slippage after application. It has a very good strength & flexibility, which allows for an easy wrapping of complex shapes and minimises wrinkling during the flexing of cables.

Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Stokvis SM000 has been developed to withstand the abrasion of grit blasting and the extreme temperatures/pressures of the plasma spray process, and the resistance against high temperatures prevents tape slippage after application. It has a very good strength & flexibility, which allows for an easy wrapping of complex shapes and minimises wrinkling during the flexing of cables.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA22175
Product Name Stokvis SM000 Plasma Masking Tape 50mm x 33m
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data