Techsil Limited Techsil® 115AL Aluminium Tape 24mm x 45m PKTA00005

Description
Techsil® 115AL is an aluminium foil tape which offers good UV resistance and high temperature performance. Meets Class 0 and Class 1 Fire Regulations and offers a vapour barrier. Suitable applications include sealing and jointing aluminium faced insulation panels, protecting double glazed units and sealing cold store insulation. Colour: Silver Roll width: 24mm Roll length: 45m
Datasheet
Description
Techsil® 115AL is an aluminium foil tape which offers good UV resistance and high temperature performance. Meets Class 0 and Class 1 Fire Regulations and offers a vapour barrier. Suitable applications include sealing and jointing aluminium faced insulation panels, protecting double glazed units and sealing cold store insulation. Colour: Silver Roll width: 24mm Roll length: 45m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® 115AL Aluminium Tape 24mm x 45m - PKTA00005 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® 115AL Aluminium Tape 24mm x 45m
PKTA00005
Techsil® 115AL Aluminium Tape 24mm x 45m PKTA00005
Techsil® 115AL is an aluminium foil tape which offers good UV resistance and high temperature performance. Meets Class 0 and Class 1 Fire Regulations and offers a vapour barrier. Suitable applications include sealing and jointing aluminium faced insulation panels, protecting double glazed units and sealing cold store insulation. Colour: Silver Roll width: 24mm Roll length: 45m

Techsil® 115AL is an aluminium foil tape which offers good UV resistance and high temperature performance. Meets Class 0 and Class 1 Fire Regulations and offers a vapour barrier.

Suitable applications include sealing and jointing aluminium faced insulation panels, protecting double glazed units and sealing cold store insulation.

  • Colour: Silver
  • Roll width: 24mm
  • Roll length: 45m
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number PKTA00005
Product Name Techsil® 115AL Aluminium Tape 24mm x 45m
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
6.8 mil Foil/Scrim/Kraft Tape - DUCTFOIL 4090 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0068 inches (0.1727 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details