Techsil Limited Stokvis S4070 High Temp Masking Tape 50mm x 55m SVTA21018

Description
ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070) 50mm x 55m. This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber adhesive. It is smooth, comfortable and easy to work with. S 4070 offers good adhesion and holding power, even to irregular surfaces. It is tear & solvent resistant and removes clean from most substrates. It is recommended to remove S4070 hot to warm for clean, one-piece removal with no stains or residues. It gives a straight, clean paint-break line with no flaking upon removal. S4070 has CSS13 Rolls Royce specification and is used for automotive paint masking. Techsil has on site log conversion capability and cut or slit adhesive tapes to suit your needs.
Datasheet
Description
ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070) 50mm x 55m. This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber adhesive. It is smooth, comfortable and easy to work with. S 4070 offers good adhesion and holding power, even to irregular surfaces. It is tear & solvent resistant and removes clean from most substrates. It is recommended to remove S4070 hot to warm for clean, one-piece removal with no stains or residues. It gives a straight, clean paint-break line with no flaking upon removal. S4070 has CSS13 Rolls Royce specification and is used for automotive paint masking. Techsil has on site log conversion capability and cut or slit adhesive tapes to suit your needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stokvis S4070 High Temp Masking Tape 50mm x 55m - SVTA21018 - Techsil Limited
Bidford on Avon, United Kingdom
Stokvis S4070 High Temp Masking Tape 50mm x 55m
SVTA21018
Stokvis S4070 High Temp Masking Tape 50mm x 55m SVTA21018
ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070) 50mm x 55m. This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber adhesive. It is smooth, comfortable and easy to work with. S 4070 offers good adhesion and holding power, even to irregular surfaces. It is tear & solvent resistant and removes clean from most substrates. It is recommended to remove S4070 hot to warm for clean, one-piece removal with no stains or residues. It gives a straight, clean paint-break line with no flaking upon removal. S4070 has CSS13 Rolls Royce specification and is used for automotive paint masking. Techsil has on site log conversion capability and cut or slit adhesive tapes to suit your needs.

ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070) 50mm x 55m. This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber adhesive. It is smooth, comfortable and easy to work with. S 4070 offers good adhesion and holding power, even to irregular surfaces. It is tear & solvent resistant and removes clean from most substrates. It is recommended to remove S4070 hot to warm for clean, one-piece removal with no stains or residues. It gives a straight, clean paint-break line with no flaking upon removal. S4070 has CSS13 Rolls Royce specification and is used for automotive paint masking.

Techsil has on site log conversion capability and cut or slit adhesive tapes to suit your needs.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA21018
Product Name Stokvis S4070 High Temp Masking Tape 50mm x 55m
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data