Techsil Limited Techsil® 268 Brown PVC Electrical Tape 19mm x 33m PKTA00012

Description
Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical plating process, colour coding and retaining protective pads and socks in contact sports. Colour: Brown Roll width: 19mm Roll length: 33m
Datasheet
Description
Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical plating process, colour coding and retaining protective pads and socks in contact sports. Colour: Brown Roll width: 19mm Roll length: 33m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® 268 Brown PVC Electrical Tape 19mm x 33m - PKTA00012 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® 268 Brown PVC Electrical Tape 19mm x 33m
PKTA00012
Techsil® 268 Brown PVC Electrical Tape 19mm x 33m PKTA00012
Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical plating process, colour coding and retaining protective pads and socks in contact sports. Colour: Brown Roll width: 19mm Roll length: 33m

Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1.

Suitable applications include wire and cable wrapping, masking during chemical plating process, colour coding and retaining protective pads and socks in contact sports.

  • Colour: Brown
  • Roll width: 19mm
  • Roll length: 33m
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number PKTA00012
Product Name Techsil® 268 Brown PVC Electrical Tape 19mm x 33m
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Tape - 22-40MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
White Polyethylene Surface Protection - 03001-028W - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Conductive Tape - 2508739-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details