Techsil Limited Stokvis DSPR 397 Transparent PET Tape 30mm x 50m SVTA22402

Description
Stovkis 397 is a transparent, double sided tape which consists of a polyester carrier and a solvent based modified acrylic adhesive. DSPR397 has very good resistance against UV light, temperatures, chemicals, solvents and humidity. Its high shear resistant adhesive is highly durable on metal, varnish and high-energy surfaces. At the same time, this grade also offers good adhesive durability when attached to low energy-surfaces, and thanks to its high adhesive mass, DSPR 397 is appropriate for rough or structured surfaces. Ideal for the secure attachment of truck and car mirrors in plastic housings as well as an adhesive medium for trims, covers and cable trunks. It is also used for the extension and splicing of paper, textiles, plastic and metal films, where high shear strength and adhesion is required. Stokvis DSPR 397 is RoHS compliant and is LMDS registered. Will withstand temperatures between -40°C and 100°C and can perform under intermittent temperatures of up to 200°C.
Datasheet
Description
Stovkis 397 is a transparent, double sided tape which consists of a polyester carrier and a solvent based modified acrylic adhesive. DSPR397 has very good resistance against UV light, temperatures, chemicals, solvents and humidity. Its high shear resistant adhesive is highly durable on metal, varnish and high-energy surfaces. At the same time, this grade also offers good adhesive durability when attached to low energy-surfaces, and thanks to its high adhesive mass, DSPR 397 is appropriate for rough or structured surfaces. Ideal for the secure attachment of truck and car mirrors in plastic housings as well as an adhesive medium for trims, covers and cable trunks. It is also used for the extension and splicing of paper, textiles, plastic and metal films, where high shear strength and adhesion is required. Stokvis DSPR 397 is RoHS compliant and is LMDS registered. Will withstand temperatures between -40°C and 100°C and can perform under intermittent temperatures of up to 200°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stokvis DSPR 397 Transparent PET Tape 30mm x 50m - SVTA22402 - Techsil Limited
Bidford on Avon, United Kingdom
Stokvis DSPR 397 Transparent PET Tape 30mm x 50m
SVTA22402
Stokvis DSPR 397 Transparent PET Tape 30mm x 50m SVTA22402
Stovkis 397 is a transparent, double sided tape which consists of a polyester carrier and a solvent based modified acrylic adhesive. DSPR397 has very good resistance against UV light, temperatures, chemicals, solvents and humidity. Its high shear resistant adhesive is highly durable on metal, varnish and high-energy surfaces. At the same time, this grade also offers good adhesive durability when attached to low energy-surfaces, and thanks to its high adhesive mass, DSPR 397 is appropriate for rough or structured surfaces. Ideal for the secure attachment of truck and car mirrors in plastic housings as well as an adhesive medium for trims, covers and cable trunks. It is also used for the extension and splicing of paper, textiles, plastic and metal films, where high shear strength and adhesion is required. Stokvis DSPR 397 is RoHS compliant and is LMDS registered. Will withstand temperatures between -40°C and 100°C and can perform under intermittent temperatures of up to 200°C.

Stovkis 397 is a transparent, double sided tape which consists of a polyester carrier and a solvent based modified acrylic adhesive. DSPR397 has very good resistance against UV light, temperatures, chemicals, solvents and humidity. Its high shear resistant adhesive is highly durable on metal, varnish and high-energy surfaces. At the same time, this grade also offers good adhesive durability when attached to low energy-surfaces, and thanks to its high adhesive mass, DSPR 397 is appropriate for rough or structured surfaces.

Ideal for the secure attachment of truck and car mirrors in plastic housings as well as an adhesive medium for trims, covers and cable trunks. It is also used for the extension and splicing of paper, textiles, plastic and metal films, where high shear strength and adhesion is required. Stokvis DSPR 397 is RoHS compliant and is LMDS registered.

Will withstand temperatures between -40°C and 100°C and can perform under intermittent temperatures of up to 200°C.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA22402
Product Name Stokvis DSPR 397 Transparent PET Tape 30mm x 50m
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Electroplaters Vinyl Tape - EV00312 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Repulpable Double-Coated Tissue Splicing Tape - 509N - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Repulpable Double-Coated Tissue Splicing Tape
Adhesive Tissue
Thickness 0.0040 inches (0.1016 mm)
View Details
Conductive Tape - 2508749-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details