Techsil Limited Stokvis DSC450 Double Sided Cloth Tape 50mm x 50m SVTA22064

Description
Stokvis 450 is a double sided cloth tape consisting of a cloth carrier and a rubber adhesive. It is resistant against ageing, ripping and is extremely flexible. You will find no plasticiser migration on most surfaces and is suitable for use on a variety of substrates such as wood and metal. DSC450 is not recommended for us on artificial stone or marble. The tape itself is white, and the liner is a paper brown.
Description
Stokvis 450 is a double sided cloth tape consisting of a cloth carrier and a rubber adhesive. It is resistant against ageing, ripping and is extremely flexible. You will find no plasticiser migration on most surfaces and is suitable for use on a variety of substrates such as wood and metal. DSC450 is not recommended for us on artificial stone or marble. The tape itself is white, and the liner is a paper brown.
Datasheet
Datasheet Summary
Powered by GS/AI

Stokvis DSC450 Double Sided Cloth Tape is designed with a cloth carrier and rubber adhesive, providing flexibility and resistance to ageing and ripping. The tape has a total thickness of 0.23 mm and offers an adhesion strength of 21 N/25 mm on stainless steel. It is suitable for various surfaces, including metal and wood, but is not recommended for artificial stone or marble. The service temperature range is between -20°C and 70°C, while the minimum application temperature is 15°C. The product has a shelf life of one year when stored at ambient room temperatures and should be kept out of direct sunlight. Proper surface preparation is advised, including cleaning with a solvent like Isopropyl-Alcohol before application.

Datasheet Summary
Powered by GS/AI

Stokvis DSC450 Double Sided Cloth Tape is designed with a cloth carrier and rubber adhesive, providing flexibility and resistance to ageing and ripping. The tape has a total thickness of 0.23 mm and offers an adhesion strength of 21 N/25 mm on stainless steel. It is suitable for various surfaces, including metal and wood, but is not recommended for artificial stone or marble. The service temperature range is between -20°C and 70°C, while the minimum application temperature is 15°C. The product has a shelf life of one year when stored at ambient room temperatures and should be kept out of direct sunlight. Proper surface preparation is advised, including cleaning with a solvent like Isopropyl-Alcohol before application.

Suppliers

Company
Product
Description
Supplier Links
Stokvis DSC450 Double Sided Cloth Tape 50mm x 50m - SVTA22064 - Techsil Limited
Bidford on Avon, United Kingdom
Stokvis DSC450 Double Sided Cloth Tape 50mm x 50m
SVTA22064
Stokvis DSC450 Double Sided Cloth Tape 50mm x 50m SVTA22064
Stokvis 450 is a double sided cloth tape consisting of a cloth carrier and a rubber adhesive. It is resistant against ageing, ripping and is extremely flexible. You will find no plasticiser migration on most surfaces and is suitable for use on a variety of substrates such as wood and metal. DSC450 is not recommended for us on artificial stone or marble. The tape itself is white, and the liner is a paper brown.

Stokvis 450 is a double sided cloth tape consisting of a cloth carrier and a rubber adhesive. It is resistant against ageing, ripping and is extremely flexible. You will find no plasticiser migration on most surfaces and is suitable for use on a variety of substrates such as wood and metal. DSC450 is not recommended for us on artificial stone or marble. The tape itself is white, and the liner is a paper brown.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA22064
Product Name Stokvis DSC450 Double Sided Cloth Tape 50mm x 50m
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Polyimide Tape - 22-20MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Polyethylene Coated - 225FR - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Polyethylene Coated
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details