Techsil Limited Techsil® 268 Black PVC Electrical Tape 19mm x 33m PKTA00002

Description
Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical plating process, colour coding and retaining protective pads and socks in contact sports. Colour: Black Roll width: 19mm Roll length: 33m
Datasheet
Description
Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical plating process, colour coding and retaining protective pads and socks in contact sports. Colour: Black Roll width: 19mm Roll length: 33m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® 268 Black PVC Electrical Tape 19mm x 33m - PKTA00002 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® 268 Black PVC Electrical Tape 19mm x 33m
PKTA00002
Techsil® 268 Black PVC Electrical Tape 19mm x 33m PKTA00002
Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking during chemical plating process, colour coding and retaining protective pads and socks in contact sports. Colour: Black Roll width: 19mm Roll length: 33m

Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1.

Suitable applications include wire and cable wrapping, masking during chemical plating process, colour coding and retaining protective pads and socks in contact sports.

  • Colour: Black
  • Roll width: 19mm
  • Roll length: 33m
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number PKTA00002
Product Name Techsil® 268 Black PVC Electrical Tape 19mm x 33m
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-9 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers
3M 425 Aluminum Foil Tape - 425 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Transparent
Backing Metal Foil; Aluminum
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details