Techsil Limited Stokvis DD009 D/S Cotton Cloth Tape 12mmx23m SVTA22252

Description
Stokvis DD009 is a double sided tape which consists of a cotton cloth carrier and a cured rubber resin adhesive. It is flame retardant, strong and highly conformable with good tack. It has a strong bond that improves with age and it bonds in the most harmful environments during tough tensions. This is an industrial tape developed to meet the strict requirements of the aviation industry and is used for installing carpets on interior floors and stairways of commercial aircrafts. It is used where a heavy-duty, double side, flame retardant tape is required, such as fastening automotive interior carpets and vinyl's, splicing foil, plastic, metal, glass or cloth. It is used commercial and institutional carpet installations, especially on rough surfaces such as concrete or unfinished wooden floors, and also for mounting kick plates to mount trim strips where walls meet pre-hung ceilings. Product Specifications Airbus ABD 0031 Airbus CML 08-062 Airbus DAN 328 Airbus NSA 5314 Boeing 58-4102-0012 Boeing 58-4101-5812 Boeing BMS 5-133C Type 1 Class 1 FAR Part 23 Sec. 853 Lockheed LAC 24-1257 McDonnell Douglas DMS 1971 McDonnel Douglas MD-11 24A152
Datasheet
Description
Stokvis DD009 is a double sided tape which consists of a cotton cloth carrier and a cured rubber resin adhesive. It is flame retardant, strong and highly conformable with good tack. It has a strong bond that improves with age and it bonds in the most harmful environments during tough tensions. This is an industrial tape developed to meet the strict requirements of the aviation industry and is used for installing carpets on interior floors and stairways of commercial aircrafts. It is used where a heavy-duty, double side, flame retardant tape is required, such as fastening automotive interior carpets and vinyl's, splicing foil, plastic, metal, glass or cloth. It is used commercial and institutional carpet installations, especially on rough surfaces such as concrete or unfinished wooden floors, and also for mounting kick plates to mount trim strips where walls meet pre-hung ceilings. Product Specifications Airbus ABD 0031 Airbus CML 08-062 Airbus DAN 328 Airbus NSA 5314 Boeing 58-4102-0012 Boeing 58-4101-5812 Boeing BMS 5-133C Type 1 Class 1 FAR Part 23 Sec. 853 Lockheed LAC 24-1257 McDonnell Douglas DMS 1971 McDonnel Douglas MD-11 24A152
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stokvis DD009 D/S Cotton Cloth Tape 12mmx23m - SVTA22252 - Techsil Limited
Bidford on Avon, United Kingdom
Stokvis DD009 D/S Cotton Cloth Tape 12mmx23m
SVTA22252
Stokvis DD009 D/S Cotton Cloth Tape 12mmx23m SVTA22252
Stokvis DD009 is a double sided tape which consists of a cotton cloth carrier and a cured rubber resin adhesive. It is flame retardant, strong and highly conformable with good tack. It has a strong bond that improves with age and it bonds in the most harmful environments during tough tensions. This is an industrial tape developed to meet the strict requirements of the aviation industry and is used for installing carpets on interior floors and stairways of commercial aircrafts. It is used where a heavy-duty, double side, flame retardant tape is required, such as fastening automotive interior carpets and vinyl's, splicing foil, plastic, metal, glass or cloth. It is used commercial and institutional carpet installations, especially on rough surfaces such as concrete or unfinished wooden floors, and also for mounting kick plates to mount trim strips where walls meet pre-hung ceilings. Product Specifications Airbus ABD 0031 Airbus CML 08-062 Airbus DAN 328 Airbus NSA 5314 Boeing 58-4102-0012 Boeing 58-4101-5812 Boeing BMS 5-133C Type 1 Class 1 FAR Part 23 Sec. 853 Lockheed LAC 24-1257 McDonnell Douglas DMS 1971 McDonnel Douglas MD-11 24A152

Stokvis DD009 is a double sided tape which consists of a cotton cloth carrier and a cured rubber resin adhesive. It is flame retardant, strong and highly conformable with good tack. It has a strong bond that improves with age and it bonds in the most harmful environments during tough tensions.

This is an industrial tape developed to meet the strict requirements of the aviation industry and is used for installing carpets on interior floors and stairways of commercial aircrafts. It is used where a heavy-duty, double side, flame retardant tape is required, such as fastening automotive interior carpets and vinyl's, splicing foil, plastic, metal, glass or cloth. It is used commercial and institutional carpet installations, especially on rough surfaces such as concrete or unfinished wooden floors, and also for mounting kick plates to mount trim strips where walls meet pre-hung ceilings.

Product Specifications

  • Airbus ABD 0031
  • Airbus CML 08-062
  • Airbus DAN 328
  • Airbus NSA 5314
  • Boeing 58-4102-0012
  • Boeing 58-4101-5812
  • Boeing BMS 5-133C Type 1 Class 1
  • FAR Part 23 Sec. 853
  • Lockheed LAC 24-1257
  • McDonnell Douglas DMS 1971
  • McDonnel Douglas MD-11 24A152
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA22252
Product Name Stokvis DD009 D/S Cotton Cloth Tape 12mmx23m
Type Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Transparent
Color Transparent
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details