Techsil Limited Stokvis VLLM15BK Black Velour Tape 25mm x 50m SVTA22087

Description
VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive. VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as plastics and rubber. Provides good abrasion resistance and good resistance to ageing, humidity and temperature. Product Specifications Flammability FMVSS 302: >150 mm/min Abrasion Resistance Martindale: 15000 Cycles LS LMDS Registered LS RoHS Compliant UV Resistant Service Temperature: -40°C ~ +120°C (+150°C intermittent) Stokvis VLLM15BK is recommended for use as an anti-noise tape to prevent rattles and squeaks for interior automotive applications. 0.6mm x 25mm x 50m
Description
VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive. VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as plastics and rubber. Provides good abrasion resistance and good resistance to ageing, humidity and temperature. Product Specifications Flammability FMVSS 302: >150 mm/min Abrasion Resistance Martindale: 15000 Cycles LS LMDS Registered LS RoHS Compliant UV Resistant Service Temperature: -40°C ~ +120°C (+150°C intermittent) Stokvis VLLM15BK is recommended for use as an anti-noise tape to prevent rattles and squeaks for interior automotive applications. 0.6mm x 25mm x 50m

Suppliers

Company
Product
Description
Supplier Links
Stokvis VLLM15BK Black Velour Tape 25mm x 50m - SVTA22087 - Techsil Limited
Bidford on Avon, United Kingdom
Stokvis VLLM15BK Black Velour Tape 25mm x 50m
SVTA22087
Stokvis VLLM15BK Black Velour Tape 25mm x 50m SVTA22087
VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive. VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as plastics and rubber. Provides good abrasion resistance and good resistance to ageing, humidity and temperature. Product Specifications Flammability FMVSS 302: >150 mm/min Abrasion Resistance Martindale: 15000 Cycles LS LMDS Registered LS RoHS Compliant UV Resistant Service Temperature: -40°C ~ +120°C (+150°C intermittent) Stokvis VLLM15BK is recommended for use as an anti-noise tape to prevent rattles and squeaks for interior automotive applications. 0.6mm x 25mm x 50m

VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive.

VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as plastics and rubber. Provides good abrasion resistance and good resistance to ageing, humidity and temperature.

Product Specifications

  • Flammability FMVSS 302: >150 mm/min
  • Abrasion Resistance Martindale: 15000 Cycles
  • LS LMDS Registered
  • LS RoHS Compliant
  • UV Resistant
  • Service Temperature: -40°C ~ +120°C (+150°C intermittent)

Stokvis VLLM15BK is recommended for use as an anti-noise tape to prevent rattles and squeaks for interior automotive applications.

0.6mm x 25mm x 50m

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA22087
Product Name Stokvis VLLM15BK Black Velour Tape 25mm x 50m
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-6 - TE Connectivity
Specs
Type Adhesive Tape
Width 1.25 inches (31.75 mm)
View Details
3 suppliers
2 Mil Rusty Red Discs - RRD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details