Techsil Limited Stokvis VLLM15BK Black Velour Tape 40mm x 50m SVTA22493

Description
VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive. VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as plastics and rubber. Provides good abrasion resistance and good resistance to ageing, humidity and temperature. Product Specifications Flammability FMVSS 302: >150 mm/min Abrasion Resistance Martindale: 15000 Cycles LS LMDS Registered LS RoHS Compliant UV Resistant Service Temperature: -40°C ~ +120°C (+150°C intermittent) Stokvis VLLM15BK is recommended for use as an anti-noise tape to prevent rattles and squeaks for interior automotive applications. 0.6mm x 40mm x 50m
Datasheet
Description
VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive. VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as plastics and rubber. Provides good abrasion resistance and good resistance to ageing, humidity and temperature. Product Specifications Flammability FMVSS 302: >150 mm/min Abrasion Resistance Martindale: 15000 Cycles LS LMDS Registered LS RoHS Compliant UV Resistant Service Temperature: -40°C ~ +120°C (+150°C intermittent) Stokvis VLLM15BK is recommended for use as an anti-noise tape to prevent rattles and squeaks for interior automotive applications. 0.6mm x 40mm x 50m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stokvis VLLM15BK Black Velour Tape 40mm x 50m - SVTA22493 - Techsil Limited
Bidford on Avon, United Kingdom
Stokvis VLLM15BK Black Velour Tape 40mm x 50m
SVTA22493
Stokvis VLLM15BK Black Velour Tape 40mm x 50m SVTA22493
VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive. VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as plastics and rubber. Provides good abrasion resistance and good resistance to ageing, humidity and temperature. Product Specifications Flammability FMVSS 302: >150 mm/min Abrasion Resistance Martindale: 15000 Cycles LS LMDS Registered LS RoHS Compliant UV Resistant Service Temperature: -40°C ~ +120°C (+150°C intermittent) Stokvis VLLM15BK is recommended for use as an anti-noise tape to prevent rattles and squeaks for interior automotive applications. 0.6mm x 40mm x 50m

VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive.

VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as plastics and rubber. Provides good abrasion resistance and good resistance to ageing, humidity and temperature.

Product Specifications

  • Flammability FMVSS 302: >150 mm/min
  • Abrasion Resistance Martindale: 15000 Cycles
  • LS LMDS Registered
  • LS RoHS Compliant
  • UV Resistant
  • Service Temperature: -40°C ~ +120°C (+150°C intermittent)

Stokvis VLLM15BK is recommended for use as an anti-noise tape to prevent rattles and squeaks for interior automotive applications.

0.6mm x 40mm x 50m

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA22493
Product Name Stokvis VLLM15BK Black Velour Tape 40mm x 50m
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Anodizing Discs - AD01562 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Single Coated Black Polyethylene Foam - 1332-1 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Cable Repair Tape - CX4202-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details