Techsil Limited Techsil® DSPR965 Double Sided Tape 5.5mmx50m SVTA21046

Description
Techsil® DSPR965 is a double sided high tack, high temperature acrylic PET tape with a red PP liner. It can withstand temperatures being -40°C and 100°C and will perform under intermittent temperatures of up to 200°C. Product Benefits Good UV light resistance Good chemical & solvent resistance Humidity resistance Highly durable on metal, varnish & high-energy surfaces High temperature Good adhesion to low-energy surfaces Suitable for use on rough or structured surfaces Product Specifications Colour: Transparent Liner: Red PP Liner Format: Double Sided Width: 5.5mm Roll Length: 50m
Datasheet
Description
Techsil® DSPR965 is a double sided high tack, high temperature acrylic PET tape with a red PP liner. It can withstand temperatures being -40°C and 100°C and will perform under intermittent temperatures of up to 200°C. Product Benefits Good UV light resistance Good chemical & solvent resistance Humidity resistance Highly durable on metal, varnish & high-energy surfaces High temperature Good adhesion to low-energy surfaces Suitable for use on rough or structured surfaces Product Specifications Colour: Transparent Liner: Red PP Liner Format: Double Sided Width: 5.5mm Roll Length: 50m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® DSPR965 Double Sided Tape 5.5mmx50m - SVTA21046 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® DSPR965 Double Sided Tape 5.5mmx50m
SVTA21046
Techsil® DSPR965 Double Sided Tape 5.5mmx50m SVTA21046
Techsil® DSPR965 is a double sided high tack, high temperature acrylic PET tape with a red PP liner. It can withstand temperatures being -40°C and 100°C and will perform under intermittent temperatures of up to 200°C. Product Benefits Good UV light resistance Good chemical & solvent resistance Humidity resistance Highly durable on metal, varnish & high-energy surfaces High temperature Good adhesion to low-energy surfaces Suitable for use on rough or structured surfaces Product Specifications Colour: Transparent Liner: Red PP Liner Format: Double Sided Width: 5.5mm Roll Length: 50m

Techsil® DSPR965 is a double sided high tack, high temperature acrylic PET tape with a red PP liner. It can withstand temperatures being -40°C and 100°C and will perform under intermittent temperatures of up to 200°C.

Product Benefits

  • Good UV light resistance
  • Good chemical & solvent resistance
  • Humidity resistance
  • Highly durable on metal, varnish & high-energy surfaces
  • High temperature
  • Good adhesion to low-energy surfaces
  • Suitable for use on rough or structured surfaces

Product Specifications

  • Colour: Transparent
  • Liner: Red PP Liner
  • Format: Double Sided
  • Width: 5.5mm
  • Roll Length: 50m
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number SVTA21046
Product Name Techsil® DSPR965 Double Sided Tape 5.5mmx50m
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Flame Retardant Transfer Tape - 1922FR - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0018 inches (0.0457 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details