Techsil Limited Techsil® 9061 Silver Utility Duct Tape 24mm x 50m PKTA00013

Description
Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple surfaces and offers a semi-permanent bond with high tensile strength. Suitable applications include bundling, sealing, repairing operations in many home, office and construction DIY applications. Also recommended for pipe wrapping, duct seaming, general maintenance and protection and double glazing unit sealing. Easy tear Good holding power Abrasion resistance Waterproof Colour: Silver Roll width: 24mm Roll length: 50m
Datasheet
Description
Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple surfaces and offers a semi-permanent bond with high tensile strength. Suitable applications include bundling, sealing, repairing operations in many home, office and construction DIY applications. Also recommended for pipe wrapping, duct seaming, general maintenance and protection and double glazing unit sealing. Easy tear Good holding power Abrasion resistance Waterproof Colour: Silver Roll width: 24mm Roll length: 50m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® 9061 Silver Utility Duct Tape 24mm x 50m - PKTA00013 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® 9061 Silver Utility Duct Tape 24mm x 50m
PKTA00013
Techsil® 9061 Silver Utility Duct Tape 24mm x 50m PKTA00013
Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple surfaces and offers a semi-permanent bond with high tensile strength. Suitable applications include bundling, sealing, repairing operations in many home, office and construction DIY applications. Also recommended for pipe wrapping, duct seaming, general maintenance and protection and double glazing unit sealing. Easy tear Good holding power Abrasion resistance Waterproof Colour: Silver Roll width: 24mm Roll length: 50m

Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple surfaces and offers a semi-permanent bond with high tensile strength.

Suitable applications include bundling, sealing, repairing operations in many home, office and construction DIY applications. Also recommended for pipe wrapping, duct seaming, general maintenance and protection and double glazing unit sealing.

  • Easy tear
  • Good holding power
  • Abrasion resistance
  • Waterproof
  • Colour: Silver
  • Roll width: 24mm
  • Roll length: 50m
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Adhesive Tapes
Product Number PKTA00013
Product Name Techsil® 9061 Silver Utility Duct Tape 24mm x 50m
Type Duct; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Glass Cloth Discs - GC02750 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Double Coated Film Tape - 415 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Film Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details