TE Connectivity Datasheets for Electrical Insulators
Electrical insulators, high voltage bushings and porcelain insulator assemblies provide electrical isolation of power line conductors in transmission and distribution (T & D), substation, transformer, capacitor and power protection applications.
Electrical Insulators: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight (KG) : 1.73 Top Fitting Type : Socket Dimensions Creepage Distance : 1685 MM [66.34 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight (KG) : 1.82 Top Fitting Type : Ball Dimensions Creepage Distance : 2360 MM [92.91 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.14 KG [2.513 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 415 MM [16.34 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.22 KG [2.69 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 580 MM [22.83 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.26 KG [2.778 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 1225 MM [48.23 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.3 KG [2.866 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 740 MM [29.13 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.34 KG [2.954 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 1390 MM [54.72 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.38 KG [3.042 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 900 MM [35.43 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.42 KG [3.131 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 1550 MM [61.02 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.46 KG [3.219 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 1065 MM [41.93 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.5 KG [3.307 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 1710 MM [67.32 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.54 KG [3.395 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 1225 MM [48.23 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.58 KG [3.483 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 1875 MM [73.82 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.62 KG [3.571 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 1390 MM [54.72 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.66 KG [3.66 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2035 MM [80.12 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.7 KG [3.748 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 1550 MM [61.02 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.74 KG [3.836 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2200 MM [86.61 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.76 KG [3.88 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 1745 MM [68.7 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.78 KG [3.924 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 1710 MM [67.32 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.86 KG [4.101 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 1875 MM [73.82 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.9 KG [4.189 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2520 MM [99.21 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.94 KG [4.277 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 2035 MM [80.12 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.98 KG [4.365 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2685 MM [105.71 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 2.02 KG [4.453 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 2200 MM [86.61 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 2.06 KG [4.542 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2845 MM [112.01 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 2.1 KG [4.63 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 2360 MM [92.91 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 2.14 KG [4.718 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 3010 MM [118.5 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 2.18 KG [4.806 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 2520 MM [99.21 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 2.26 KG [4.982 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 2685 MM [105.71 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 2.34 KG [5.159 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 2845 MM [112.01 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 2.42 KG [5.335 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 3010 MM [118.5 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.06 KG [2.337 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 415 MM [16.34 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.14 KG [2.513 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 580 MM [22.83 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.22 KG [2.69 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 740 MM [29.13 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.3 KG [2.866 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 900 MM [35.43 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.38 KG [3.042 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 1065 MM [41.93 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.46 KG [3.219 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 1225 MM [48.23 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.54 KG [3.395 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 1390 MM [54.72 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.62 KG [3.571 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 1550 MM [61.02 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.7 KG [3.748 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 1710 MM [67.32 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.78 KG [3.924 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 1875 MM [73.82 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.86 KG [4.101 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 2035 MM [80.12 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.94 KG [4.277 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 2200 MM [86.61 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 2.02 KG [4.453 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 2360 MM [92.91 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 2.1 KG [4.63 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 2520 MM [99.21 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 2.18 KG [4.806 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 2685 MM [105.71 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 2.26 KG [4.982 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 2845 MM [112.01 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 2.34 KG [5.159 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 3010 MM [118.5 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 10 Primary Product Color : Gray Product Weight : 3.3 KG [7.275 LB ] Top Fitting Type : C-Neck Dimensions Creepage Distance : 715 MM [28.15 INCH ]... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 10 Primary Product Color : Gray Product Weight : 3.6 KG [7.937 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance : 715 MM [28.15 INCH ]... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 13 Primary Product Color : Gray Product Weight (KG) : 3.7 Top Fitting Type : C-Neck Dimensions Creepage Distance (MM) : 915... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 13 Primary Product Color : Gray Product Weight : 3.9 KG [8.598 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance (MM) : 915... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 16 Primary Product Color : Gray Product Weight : 3.9 KG [8.598 LB ] Top Fitting Type : C-Neck Dimensions Creepage Distance (MM) : 1120... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 16 Primary Product Color : Gray Product Weight : 4.1 KG [9.039 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance (MM) : 1120... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 3 Primary Product Color : Gray Product Weight : 2.9 KG [6.393 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance (MM) : 295... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 4 Primary Product Color : Gray Product Weight : 3.1 KG [6.834 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance (MM) : 370... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 4 Primary Product Color : Gray Product Weight : 3.1 KG [6.834 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance : 405 MM [15.944 INCH ]... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 5 Primary Product Color : Gray Product Weight : 3.3 KG [7.275 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance (MM) : 515... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 5 Primary Product Color : Gray Product Weight : 3.3 KG [7.275 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance : 460 MM [18.11 INCH ]... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 6 Primary Product Color : Gray Product Weight : 3.5 KG [7.717 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance (MM) : 560... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 7 Primary Product Color : Gray Product Weight : 3.1 KG [6.834 LB ] Top Fitting Type : C-Neck Dimensions Creepage Distance (MM) : 510... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 7 Primary Product Color : Gray Product Weight : 3.3 KG [7.275 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance (MM) : 510... | |
| Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 7 Primary Product Color : Gray Product Weight : 3.9 KG [8.598 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance (MM) : 659... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.14 KG [2.513 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 415 MM [16.34 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.22 KG [2.69 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 580 MM [22.83 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.3 KG [2.866 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 740 MM [29.13 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.38 KG [3.042 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 900 MM [35.43 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.46 KG [3.219 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 1065 MM [41.93 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.54 KG [3.395 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 1225 MM [48.23 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.62 KG [3.571 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 1390 MM [54.72 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.7 KG [3.748 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 1550 MM [61.02 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.78 KG [3.924 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 1710 MM [67.32 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.86 KG [4.101 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 1875 MM [73.82 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.94 KG [4.277 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2035 MM [80.12 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 2.02 KG [4.453 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2200 MM [86.61 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 2.1 KG [4.63 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2360 MM [92.91 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 2.18 KG [4.806 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2520 MM [99.21 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 2.26 KG [4.982 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2685 MM [105.71 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 2.34 KG [5.159 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 2845 MM [112.01 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 2.42 KG [5.335 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 3010 MM [118.5 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : .97 KG [2.138 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 415 MM [16.34 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.05 KG [2.315 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 580 MM [22.83 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.13 KG [2.491 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 740 MM [29.13 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.21 KG [2.668 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 900 MM [35.43 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.29 KG [2.844 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 1065 MM [41.93 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.37 KG [3.02 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 1225 MM [48.23 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.45 KG [3.197 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 1390 MM [54.72 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.53 KG [3.373 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 1550 MM [61.02 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.61 KG [3.549 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 1710 MM [67.32 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.69 KG [3.726 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 1875 MM [73.82 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.77 KG [3.902 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 2035 MM [80.12 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.85 KG [4.079 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 2200 MM [86.61 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.93 KG [4.255 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 2360 MM [92.91 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 2.01 KG [4.431 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 2520 MM [99.21 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 2.09 KG [4.608 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 2685 MM [105.71 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 2.17 KG [4.784 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 2845 MM [112.01 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 2.25 KG [4.96 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 3010 MM [118.5 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside... | |
| Body Features Color : Gray Dimensions Creepage Distance (INCH) : 11.6 Section Length (INCH) : 10.5 Weight (KG) : 2.6 Electrical Characteristics Dry AC Flashover (KV) : 80 Nominal Dry Arc (INCH) : 6.7 Specified Cantilever... | |
| Body Features Color : Gray Dimensions Creepage Distance (INCH) : 18.1 Section Length (INCH) : 13 Weight (KG) : 3.1 Electrical Characteristics Dry AC Flashover (KV) : 95 Nominal Dry Arc (INCH) : 8.9 Specified Cantilever... | |
| Body Features Color : Gray Dimensions Creepage Distance (INCH) : 22 Section Length (INCH) : 14.6 Weight (KG) : 3.3 Electrical Characteristics Dry AC Flashover (KV) : 110 Nominal Dry Arc (INCH) : 10.4 Specified Cantilever... | |
| Body Features Color : Gray Weight (LB) : 19.8 Weight (KG) : 9 Dimensions Bolt Size (INCH) : 3 Bolt Size Hole : 13UNC Creepage Distance (MM) : 394 Shed Inside Diameter : 177.8 MM [7 INCH ] Station Post... | |
| Body Features Product Weight : 1 KG [2.205 LB ] Dimensions Creepage Distance (MM) : 1320 Product Height : 535 MM [21.062 INCH ] Shed Inside Diameter : 100 MM [3.937 INCH ] Shed Outside Diameter : 120 MM [3.937 INCH ] Electrical Characteristics BIL Rating (KV) :... | |
| Dimensions Bolt Size Hole : M20 Creepage Distance (MM) : 1320 Shed Inside Diameter (MM) : 100/120 Station Post Insulator Height (MM) : 540 Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 25... | |
| Dimensions Creepage Distance (MM) : 1270 Product Height : 651 MM [25.629 INCH ] Shed Inside Diameter : 107.5 MM [4.232 INCH ] Shed Outside Diameter : 137.5 MM [4.232 INCH ] Electrical Characteristics BIL Rating (KV) : 301 Voltage Class (KV) : ≤ 25... | |
| TE-LP15-FS1-01 | |
| TE-LP25-FS1-01 | |
| TE-LP35-FS1-01 |
| << Prev |