TE Connectivity Distribution Insulators EP4095-000

Description
Body Features Color : Gray Dimensions Creepage Distance (INCH) : 18.1 Section Length (INCH) : 13 Weight (KG) : 3.1 Electrical Characteristics Dry AC Flashover (KV) : 95 Nominal Dry Arc (INCH) : 8.9 Specified Cantilever Rating - SCL (KN) : 10.68 Wet AC Flashover (KV) : 70 Operation/Applicatio n Insulator Application Type : OHL Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Line Post Insulator Insulator Technology : Silicone
Request a Quote
Description
Body Features Color : Gray Dimensions Creepage Distance (INCH) : 18.1 Section Length (INCH) : 13 Weight (KG) : 3.1 Electrical Characteristics Dry AC Flashover (KV) : 95 Nominal Dry Arc (INCH) : 8.9 Specified Cantilever Rating - SCL (KN) : 10.68 Wet AC Flashover (KV) : 70 Operation/Applicatio n Insulator Application Type : OHL Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Line Post Insulator Insulator Technology : Silicone
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EP4095-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EP4095-000
Distribution Insulators EP4095-000
Body Features Color : Gray Dimensions Creepage Distance (INCH) : 18.1 Section Length (INCH) : 13 Weight (KG) : 3.1 Electrical Characteristics Dry AC Flashover (KV) : 95 Nominal Dry Arc (INCH) : 8.9 Specified Cantilever Rating - SCL (KN) : 10.68 Wet AC Flashover (KV) : 70 Operation/Applicatio n Insulator Application Type : OHL Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Line Post Insulator Insulator Technology : Silicone

Body Features


  • Color : Gray

Dimensions


  • Creepage Distance (INCH) : 18.1
  • Section Length (INCH) : 13
  • Weight (KG) : 3.1

Electrical Characteristics


  • Dry AC Flashover (KV) : 95
  • Nominal Dry Arc (INCH) : 8.9
  • Specified Cantilever Rating - SCL (KN) : 10.68
  • Wet AC Flashover (KV) : 70

Operation/Application


  • Insulator Application Type : OHL

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Line Post Insulator
  • Insulator Technology : Silicone
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EP4095-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products