Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.21 KG [2.668 LB ] Top Fitting Type : Clevis
Dimensions Creepage Distance : 900 MM [35.43 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics BIL Rating (KV) : 195 Dry AC Flashover (KV) : 130 Dry AC Withstand (KV) : 125 Nominal Dry Arc : 300 MM [11.81 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 120 Wet AC Withstand (KV) : 110
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Tongue
- Primary Product Color : Gray
- Product Weight : 1.21 KG [2.668 LB ]
- Top Fitting Type : Clevis
Dimensions
- Creepage Distance : 900 MM [35.43 INCH ]
- Shed Inside Diameter : 24 MM [.94 INCH ]
- Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 195
- Dry AC Flashover (KV) : 130
- Dry AC Withstand (KV) : 125
- Nominal Dry Arc : 300 MM [11.81 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 120
- Wet AC Withstand (KV) : 110
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator