TE Connectivity Station Post Insulators F27184-000

Description
Dimensions Creepage Distance (MM) : 1270 Product Height : 651 MM  [25.629 INCH ] Shed Inside Diameter : 107.5 MM  [4.232 INCH ] Shed Outside Diameter : 137.5 MM  [4.232 INCH ] Electrical Characteristics BIL Rating (KV) : 301 Voltage Class (KV) : ≤ 25 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 10 Cantilever Strength (LB) : 2.25 Thread Size : M10 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 139
Request a Quote Datasheet
Description
Dimensions Creepage Distance (MM) : 1270 Product Height : 651 MM  [25.629 INCH ] Shed Inside Diameter : 107.5 MM  [4.232 INCH ] Shed Outside Diameter : 137.5 MM  [4.232 INCH ] Electrical Characteristics BIL Rating (KV) : 301 Voltage Class (KV) : ≤ 25 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 10 Cantilever Strength (LB) : 2.25 Thread Size : M10 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 139
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - F27184-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
F27184-000
Station Post Insulators F27184-000
Dimensions Creepage Distance (MM) : 1270 Product Height : 651 MM  [25.629 INCH ] Shed Inside Diameter : 107.5 MM  [4.232 INCH ] Shed Outside Diameter : 137.5 MM  [4.232 INCH ] Electrical Characteristics BIL Rating (KV) : 301 Voltage Class (KV) : ≤ 25 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 10 Cantilever Strength (LB) : 2.25 Thread Size : M10 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 139

Dimensions


  • Creepage Distance (MM) : 1270
  • Product Height : 651 MM  [25.629 INCH ]
  • Shed Inside Diameter : 107.5 MM  [4.232 INCH ]
  • Shed Outside Diameter : 137.5 MM  [4.232 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 301
  • Voltage Class (KV) : ≤ 25

Housing Features


  • Housing Material : EVA

Mechanical Attachment


  • Cantilever Strength (KN) : 10
  • Cantilever Strength (LB) : 2.25
  • Thread Size : M10

Operation/Application


  • Power Component Application Type : Railway

Product Availability


  • Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Americas, Asia

Product Type Features


  • Insulator Product Type : Railway Insulator

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 139
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number F27184-000
Product Name Station Post Insulators
Unlock Full Specs
to access all available technical data

Similar Products

LV/MV Insulating Covers - EE6192-000 - TE Connectivity
Specs
Material Crosslinked Polyethylene
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details