TE Connectivity Distribution Insulators EP3086-000

Description
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight (KG) : 1.73 Top Fitting Type : Socket Dimensions Creepage Distance : 1685 MM  [66.34 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 460 Dry AC Flashover (KV) : 300 Dry AC Withstand (KV) : 295 Nominal Dry Arc : 811 MM  [31.93 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 295 Wet AC Withstand (KV) : 280 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote
Description
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight (KG) : 1.73 Top Fitting Type : Socket Dimensions Creepage Distance : 1685 MM  [66.34 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 460 Dry AC Flashover (KV) : 300 Dry AC Withstand (KV) : 295 Nominal Dry Arc : 811 MM  [31.93 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 295 Wet AC Withstand (KV) : 280 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EP3086-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EP3086-000
Distribution Insulators EP3086-000
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight (KG) : 1.73 Top Fitting Type : Socket Dimensions Creepage Distance : 1685 MM  [66.34 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 460 Dry AC Flashover (KV) : 300 Dry AC Withstand (KV) : 295 Nominal Dry Arc : 811 MM  [31.93 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 295 Wet AC Withstand (KV) : 280 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Ball
  • Primary Product Color : Gray
  • Product Weight (KG) : 1.73
  • Top Fitting Type : Socket

Dimensions


  • Creepage Distance : 1685 MM  [66.34 INCH ]
  • Shed Inside Diameter : 24 MM  [.94 INCH ]
  • Shed Outside Diameter : 82 MM  [3.23 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 460
  • Dry AC Flashover (KV) : 300
  • Dry AC Withstand (KV) : 295
  • Nominal Dry Arc : 811 MM  [31.93 INCH ]
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 295
  • Wet AC Withstand (KV) : 280

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EP3086-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products