Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 2.18 KG [4.806 LB ] Top Fitting Type : Y-Clevis
Dimensions Creepage Distance : 2685 MM [105.71 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics BIL Rating (KV) : 455 Dry AC Flashover (KV) : 295 Dry AC Withstand (KV) : 290 Nominal Dry Arc : 795 MM [31.3 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 275 Wet AC Withstand (KV) : 270
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Eye
- Primary Product Color : Gray
- Product Weight : 2.18 KG [4.806 LB ]
- Top Fitting Type : Y-Clevis
Dimensions
- Creepage Distance : 2685 MM [105.71 INCH ]
- Shed Inside Diameter : 24 MM [.94 INCH ]
- Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 455
- Dry AC Flashover (KV) : 295
- Dry AC Withstand (KV) : 290
- Nominal Dry Arc : 795 MM [31.3 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 275
- Wet AC Withstand (KV) : 270
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator