Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 6 Primary Product Color : Gray Product Weight : 3.5 KG [7.717 LB ] Top Fitting Type : F-Neck
Dimensions Creepage Distance (MM) : 560 Section Length (MM) : 385
Electrical Characteristics BIL Rating (KV) : 175 Dry AC Withstand (KV) : 95 Nominal Dry Arc (MM) : 265 Wet AC Withstand (KV) : 90
Housing Features Housing Material : Silicone
Mechanical Attachment Cantilever Strength (KN) : 12.5
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Line Post Insulator
Body Features
- Bottom Fitting Type : M20-Stud Fitting (M20 Threads)
- Number of Sheds : 6
- Primary Product Color : Gray
- Product Weight : 3.5 KG [7.717 LB ]
- Top Fitting Type : F-Neck
Dimensions
- Creepage Distance (MM) : 560
- Section Length (MM) : 385
Electrical Characteristics
- BIL Rating (KV) : 175
- Dry AC Withstand (KV) : 95
- Nominal Dry Arc (MM) : 265
- Wet AC Withstand (KV) : 90
Housing Features
- Housing Material : Silicone
Mechanical Attachment
- Cantilever Strength (KN) : 12.5
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Line Post Insulator