Body Features Color : Gray
Dimensions Creepage Distance (INCH) : 22 Section Length (INCH) : 14.6 Weight (KG) : 3.3
Electrical Characteristics Dry AC Flashover (KV) : 110 Nominal Dry Arc (INCH) : 10.4 Specified Cantilever Rating - SCL (KN) : 10.68 Wet AC Flashover (KV) : 90
Operation/Applicatio
n Insulator Application Type : OHL
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Line Post Insulator Insulator Technology : Silicone
Body Features
Dimensions
- Creepage Distance (INCH) : 22
- Section Length (INCH) : 14.6
- Weight (KG) : 3.3
Electrical Characteristics
- Dry AC Flashover (KV) : 110
- Nominal Dry Arc (INCH) : 10.4
- Specified Cantilever Rating - SCL (KN) : 10.68
- Wet AC Flashover (KV) : 90
Operation/Application
- Insulator Application Type : OHL
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Line Post Insulator
- Insulator Technology : Silicone