Dimensions Bolt Size Hole : M20 Creepage Distance (MM) : 1320 Shed Inside Diameter (MM) : 100/120 Station Post Insulator Height (MM) : 540
Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 25
Industry Standards BIL Rating (KV) : 287
Operation/Applicatio
n Application Type : Railway
Product Availability Station Post Insulator Product Availability : ASIA, China, AMERICAS, ANZPAC, EMEA
Product Type Features Station Post Insulator Product Type : Railway Insulator
Usage Conditions Power Frequency Withstand (Wet) (KV) : 142
Dimensions
- Bolt Size Hole : M20
- Creepage Distance (MM) : 1320
- Shed Inside Diameter (MM) : 100/120
- Station Post Insulator Height (MM) : 540
Electrical Characteristics
- Station Post Insulator Voltage Class (KV) : ≤ 25
Industry Standards
Operation/Application
- Application Type : Railway
Product Availability
- Station Post Insulator Product Availability : ASIA, China, AMERICAS, ANZPAC, EMEA
Product Type Features
- Station Post Insulator Product Type : Railway Insulator
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 142