Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 10 Primary Product Color : Gray Product Weight : 3.3 KG [7.275 LB ] Top Fitting Type : C-Neck
Dimensions Creepage Distance : 715 MM [28.15 INCH ] Section Length (MM) : 307
Electrical Characteristics BIL Rating (KV) : 175 Dry AC Withstand (KV) : 100 Nominal Dry Arc (MM) : 260 Wet AC Withstand (KV) : 80
Housing Features Housing Material : Silicone
Mechanical Attachment Cantilever Strength (KN) : 13
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Line Post Insulator
Body Features
- Bottom Fitting Type : M20-Stud Fitting (M20 Threads)
- Number of Sheds : 10
- Primary Product Color : Gray
- Product Weight : 3.3 KG [7.275 LB ]
- Top Fitting Type : C-Neck
Dimensions
- Creepage Distance : 715 MM [28.15 INCH ]
- Section Length (MM) : 307
Electrical Characteristics
- BIL Rating (KV) : 175
- Dry AC Withstand (KV) : 100
- Nominal Dry Arc (MM) : 260
- Wet AC Withstand (KV) : 80
Housing Features
- Housing Material : Silicone
Mechanical Attachment
- Cantilever Strength (KN) : 13
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Line Post Insulator