TE Connectivity Distribution Insulators EP4108-000

Description
Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 16 Primary Product Color : Gray Product Weight : 4.1 KG  [9.039 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance (MM) : 1120 Section Length (MM) : 415 Electrical Characteristics BIL Rating (KV) : 225 Dry AC Withstand (KV) : 125 Nominal Dry Arc (MM) : 370 Wet AC Withstand (KV) : 110 Housing Features Housing Material : Silicone Mechanical Attachment Cantilever Strength (KN) : 11 Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Line Post Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 16 Primary Product Color : Gray Product Weight : 4.1 KG  [9.039 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance (MM) : 1120 Section Length (MM) : 415 Electrical Characteristics BIL Rating (KV) : 225 Dry AC Withstand (KV) : 125 Nominal Dry Arc (MM) : 370 Wet AC Withstand (KV) : 110 Housing Features Housing Material : Silicone Mechanical Attachment Cantilever Strength (KN) : 11 Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Line Post Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EP4108-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EP4108-000
Distribution Insulators EP4108-000
Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 16 Primary Product Color : Gray Product Weight : 4.1 KG  [9.039 LB ] Top Fitting Type : F-Neck Dimensions Creepage Distance (MM) : 1120 Section Length (MM) : 415 Electrical Characteristics BIL Rating (KV) : 225 Dry AC Withstand (KV) : 125 Nominal Dry Arc (MM) : 370 Wet AC Withstand (KV) : 110 Housing Features Housing Material : Silicone Mechanical Attachment Cantilever Strength (KN) : 11 Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Line Post Insulator

Body Features


  • Bottom Fitting Type : M20-Stud Fitting (M20 Threads)
  • Number of Sheds : 16
  • Primary Product Color : Gray
  • Product Weight : 4.1 KG  [9.039 LB ]
  • Top Fitting Type : F-Neck

Dimensions


  • Creepage Distance (MM) : 1120
  • Section Length (MM) : 415

Electrical Characteristics


  • BIL Rating (KV) : 225
  • Dry AC Withstand (KV) : 125
  • Nominal Dry Arc (MM) : 370
  • Wet AC Withstand (KV) : 110

Housing Features


  • Housing Material : Silicone

Mechanical Attachment


  • Cantilever Strength (KN) : 11

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Line Post Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EP4108-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products