TE Connectivity Distribution Insulators EP7270-000

Description
Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.14 KG  [2.513 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 415 MM  [16.34 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 120 Dry AC Flashover (KV) : 85 Dry AC Withstand (KV) : 80 Nominal Dry Arc : 165 MM  [6.5 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 80 Wet AC Withstand (KV) : 65 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote
Description
Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.14 KG  [2.513 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 415 MM  [16.34 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 120 Dry AC Flashover (KV) : 85 Dry AC Withstand (KV) : 80 Nominal Dry Arc : 165 MM  [6.5 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 80 Wet AC Withstand (KV) : 65 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EP7270-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EP7270-000
Distribution Insulators EP7270-000
Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.14 KG  [2.513 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 415 MM  [16.34 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 120 Dry AC Flashover (KV) : 85 Dry AC Withstand (KV) : 80 Nominal Dry Arc : 165 MM  [6.5 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 80 Wet AC Withstand (KV) : 65 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Socket
  • Primary Product Color : Gray
  • Product Weight : 1.14 KG  [2.513 LB ]
  • Top Fitting Type : Ball

Dimensions


  • Creepage Distance : 415 MM  [16.34 INCH ]
  • Shed Inside Diameter : 24 MM  [.94 INCH ]
  • Shed Outside Diameter : 82 MM  [3.23 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 120
  • Dry AC Flashover (KV) : 85
  • Dry AC Withstand (KV) : 80
  • Nominal Dry Arc : 165 MM  [6.5 INCH ]
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 80
  • Wet AC Withstand (KV) : 65

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EP7270-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products

Station Post Insulators - EN3813-000 - TE Connectivity
Specs
BIL 525 kilovolts
View Details
Wildlife Protection Covers - CX7667-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 90 C (32 to 194 F)
View Details