Body Features Bottom Fitting Type : M20-Stud Fitting (M20 Threads) Number of Sheds : 16 Primary Product Color : Gray Product Weight : 3.9 KG [8.598 LB ] Top Fitting Type : C-Neck
Dimensions Creepage Distance (MM) : 1120 Section Length (MM) : 415
Electrical Characteristics BIL Rating (KV) : 225 Dry AC Withstand (KV) : 125 Nominal Dry Arc (MM) : 370 Wet AC Withstand (KV) : 110
Housing Features Housing Material : Silicone
Mechanical Attachment Cantilever Strength (KN) : 11
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Line Post Insulator
Body Features
- Bottom Fitting Type : M20-Stud Fitting (M20 Threads)
- Number of Sheds : 16
- Primary Product Color : Gray
- Product Weight : 3.9 KG [8.598 LB ]
- Top Fitting Type : C-Neck
Dimensions
- Creepage Distance (MM) : 1120
- Section Length (MM) : 415
Electrical Characteristics
- BIL Rating (KV) : 225
- Dry AC Withstand (KV) : 125
- Nominal Dry Arc (MM) : 370
- Wet AC Withstand (KV) : 110
Housing Features
- Housing Material : Silicone
Mechanical Attachment
- Cantilever Strength (KN) : 11
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Line Post Insulator