Body Features Color : Gray
Dimensions Creepage Distance (INCH) : 11.6 Section Length (INCH) : 10.5 Weight (KG) : 2.6
Electrical Characteristics Dry AC Flashover (KV) : 80 Nominal Dry Arc (INCH) : 6.7 Specified Cantilever Rating - SCL (KN) : 10.68 Wet AC Flashover (KV) : 60
Operation/Applicatio
n Insulator Application Type : OHL
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Line Post Insulator Insulator Technology : Silicone
Body Features
Dimensions
- Creepage Distance (INCH) : 11.6
- Section Length (INCH) : 10.5
- Weight (KG) : 2.6
Electrical Characteristics
- Dry AC Flashover (KV) : 80
- Nominal Dry Arc (INCH) : 6.7
- Specified Cantilever Rating - SCL (KN) : 10.68
- Wet AC Flashover (KV) : 60
Operation/Application
- Insulator Application Type : OHL
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Line Post Insulator
- Insulator Technology : Silicone