TE Connectivity Distribution Insulators EP7273-000

Description
Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.38 KG  [3.042 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 900 MM  [35.43 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 195 Dry AC Flashover (KV) : 130 Dry AC Withstand (KV) : 125 Nominal Dry Arc : 300 MM  [11.81 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 120 Wet AC Withstand (KV) : 110 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote
Description
Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.38 KG  [3.042 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 900 MM  [35.43 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 195 Dry AC Flashover (KV) : 130 Dry AC Withstand (KV) : 125 Nominal Dry Arc : 300 MM  [11.81 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 120 Wet AC Withstand (KV) : 110 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EP7273-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EP7273-000
Distribution Insulators EP7273-000
Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.38 KG  [3.042 LB ] Top Fitting Type : Ball Dimensions Creepage Distance : 900 MM  [35.43 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 195 Dry AC Flashover (KV) : 130 Dry AC Withstand (KV) : 125 Nominal Dry Arc : 300 MM  [11.81 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 120 Wet AC Withstand (KV) : 110 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Socket
  • Primary Product Color : Gray
  • Product Weight : 1.38 KG  [3.042 LB ]
  • Top Fitting Type : Ball

Dimensions


  • Creepage Distance : 900 MM  [35.43 INCH ]
  • Shed Inside Diameter : 24 MM  [.94 INCH ]
  • Shed Outside Diameter : 82 MM  [3.23 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 195
  • Dry AC Flashover (KV) : 130
  • Dry AC Withstand (KV) : 125
  • Nominal Dry Arc : 300 MM  [11.81 INCH ]
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 120
  • Wet AC Withstand (KV) : 110

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EP7273-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products